EN
  • EN
  • DE

ADUM3220WBRZ-RL7

Part No ADUM3220WBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 2.5KV 2CH DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Peak Output 4A
Operating Supply Voltage 3 V ~ 5.5 V, 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 768240-ADUM3220WBRZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM3220
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3220WBRZ-RL7 CAD Model

Description

ADUM3220WBRZ-RL7 by Analog Devices Inc.

The ADUM3220WBRZ-RL7 is a high-performance, dual-channel digital isolator from Analog Devices Inc., designed to provide robust electrical signal isolation in a variety of digital communication and power supply systems. This component is part of the iCoupler® family, which employs innovative chip-scale transformer technology to achieve isolation between input and output signals, ensuring reliable operation in electrically noisy environments.

With its superior isolation capabilities, the ADUM3220WBRZ-RL7 is an ideal choice for applications that require the protection of sensitive circuits from high common-mode transients, such as industrial PLCs, inverters, and motor drives. The device supports isolation voltages of up to 3000 Vrms, providing a high level of safety and compliance with international isolation standards.

The ADUM3220WBRZ-RL7 operates within a wide supply voltage range of 3.0 V to 5.5 V, accommodating various system power requirements. Its low propagation delay and high data rate of up to 25 Mbps make it suitable for high-speed digital interfacing, without compromising signal integrity. Furthermore, the device features low power consumption, which is critical for energy-sensitive applications.

Enclosed in a compact 16-lead SOIC package, the ADUM3220WBRZ-RL7 is engineered for space-constrained applications. The package is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental sustainability. The "RL7" suffix indicates that this product is available in reel packaging, making it well-suited for automated assembly processes.

Key features of the ADUM3220WBRZ-RL7 include:

  • 3000 Vrms isolation voltage rating
  • Dual-channel bidirectional communication
  • Low propagation delay
  • High data rate of up to 25 Mbps
  • Wide supply voltage range (3.0 V to 5.5 V)
  • Compact 16-lead SOIC package
  • RoHS compliant and lead-free

Overall, the ADUM3220WBRZ-RL7 by Analog Devices Inc. represents a blend of performance, reliability, and practicality, making it a top choice for engineers seeking robust isolation solutions in their electronic designs.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2827 $50.2194
54+ $1.8730 $101.1420
83+ $1.8144 $150.5952
114+ $1.7559 $200.1726
148+ $1.6974 $251.2152
198+ $1.5218 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,249 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess