EN
  • EN
  • DE

ADM6339QARJZ-RL7

Part No ADM6339QARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.93V, Adj, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADM6339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM6339QARJZ-RL7-ND,ADM6339QARJZRL7,ADM6339QARJZ-RL7DKR,ADM6339QARJZ-RL7CT,ADM6339QARJZ-RL7TR,ANAANAADM6339QARJZ-RL7,2156-ADM6339QARJZ-RL7
Standard Package 3,000
Win Source Part Number 987999-ADM6339QARJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6339QARJZ-RL7 CAD Model

Description

Analog Devices Inc. ADM6339QARJZ-RL7 Overview

The ADM6339QARJZ-RL7 is a cutting-edge supervisory circuit developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and efficient component is designed to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against system failure due to unstable or incorrect power supply voltages.

Key Features

  • Precision Voltage Monitoring: The ADM6339QARJZ-RL7 ensures that your system operates within a specific voltage threshold, offering precise monitoring capabilities that are vital for the stable operation of sensitive electronic equipment.
  • Power Supply Glitch Immunity: Temporary fluctuations or glitches in the power supply can lead to system malfunctions. This device provides robust immunity to such events, maintaining system stability and reliability.
  • Low Power Consumption: With a design focused on energy efficiency, this supervisory circuit minimizes power consumption, making it suitable for battery-operated devices and applications where power efficiency is paramount.
  • Reset Output Signal: Upon detecting a voltage that is out of the acceptable range, the ADM6339QARJZ-RL7 generates a reset signal. This signal can be used to reboot the system, ensuring that it returns to a known state and operates correctly.
  • Compact SOT-23 Package: The device is housed in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance or functionality.

Applications

The versatility of the ADM6339QARJZ-RL7 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Embedded systems
  • Data storage systems
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM6339QARJZ-RL7 is no exception. It is built to meet the stringent requirements of various industries, ensuring optimal performance even in the most demanding environments. With this supervisory circuit, designers and engineers can trust that their systems are well-protected against power supply anomalies, contributing to the longevity and robustness of the end product.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3686 $61.5870
105+ $1.1230 $117.9150
160+ $1.0879 $174.0640
220+ $1.0528 $231.6160
285+ $1.0177 $290.0445
380+ $0.9125 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess