EN
  • EN
  • DE

ADUM3220WARZ

Part No ADUM3220WARZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 20ns, 20ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3220
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142537-ADUM3220WARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3220WARZ CAD Model

Description

ADUM3220WARZ - Isolated Gate Driver from Analog Devices Inc.

The ADUM3220WARZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs. This advanced component is ideal for a wide range of applications including motor controls, industrial inverters, power supplies, and renewable energy systems, where efficient and reliable switching is essential.

Key Features

  • High Isolation Voltage: The device offers an impressive 3 kV RMS isolation rating for 1 minute, ensuring safe separation between low-voltage and high-voltage domains.
  • Precise Timing Characteristics: With a propagation delay of only 38 ns and a tight propagation delay matching between channels of 5 ns, the ADUM3220WARZ provides accurate and synchronous switching.
  • Dual-Channel: It features two independent isolation channels, allowing for flexibility in controlling two different gates or providing a redundant control path for reliability.
  • High Output Drive: The device is capable of delivering 4 A peak output current, ensuring efficient switching of power devices even at high frequencies.
  • Wide Operating Range: It can operate within a wide supply voltage range of 3 V to 5.5 V, accommodating various system designs and power levels.
  • Robust Protection Features: The ADUM3220WARZ includes UVLO (Under Voltage Lock Out) for both input and output sides, protecting the power devices from operating at insufficient voltages.
  • CMOS/LVTTL Compatible: The input logic is compatible with CMOS or LVTTL levels, which simplifies interfacing with control circuitry.

Applications

The versatility of the ADUM3220WARZ makes it suitable for a multitude of applications where isolation and efficient gate driving are critical. It is particularly useful in:

  • Switching power supplies
  • Motor controls
  • Industrial inverters
  • Electric vehicles (EVs)
  • Renewable energy systems, such as solar inverters and wind turbines

With its compact SOIC-8 package, the ADUM3220WARZ saves valuable board space while providing the isolation necessary for safety and compliance with industry standards. Its high integration and performance characteristics make it an excellent choice for designers looking to enhance system reliability and efficiency.

For detailed specifications and application support, refer to the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3421 $52.1052
29+ $3.5627 $103.3183
44+ $3.4514 $151.8616
60+ $3.3400 $200.4000
78+ $3.2287 $251.8386
104+ $2.8947 $301.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess