The ADUM3211WARZ-RL7 is a robust digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation for a variety of industrial and commercial applications. This component is part of the ADuM3211 series, which is known for its high-performance and dual-channel bidirectional isolation capabilities.
Key Features:
- Isolation Channels: The device features two independent isolation channels for bidirectional data communication.
- High Data Rates: It supports data rates up to 25 Mbps, ensuring fast and efficient data transfer.
- Integrated Isolated Power: The ADUM3211WARZ-RL7 comes with isoPower®, an integrated, isolated DC-to-DC converter, providing both data isolation and power in a single package.
- High Isolation Voltage: It offers an isolation voltage of 2500 Vrms, providing a high degree of protection against high voltage transients and enhancing system reliability.
- Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive applications.
- Package Type: It is available in a 16-lead SOIC wide-body package, ensuring compatibility with standard PCB layouts.
- Operating Temperature Range: The operating temperature range of -40°C to +125°C allows for use in harsh environmental conditions.
Applications:
The ADUM3211WARZ-RL7 is ideal for various applications where signal integrity and isolation are critical. It is commonly used in:
- Industrial automation and control systems
- Sensor interfaces and data acquisition systems
- Medical equipment with stringent safety requirements
- Isolated SPI interfaces
- Power supply control and monitoring
Quality and Reliability:
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADUM3211WARZ-RL7 is built to meet the highest industry standards, ensuring stable performance and longevity in the most demanding applications.
Ordering Information:
The product is available with a reel and tape packaging option, denoted by the suffix "-RL7," facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, please refer to the Analog Devices Inc. datasheet or contact their sales department.