EN
  • EN
  • DE

ADUM3151ARSZ-RL7

Part No ADUM3151ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV 7CH SPI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler, SPIsolator
Packaging Reel package
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 5/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768238-ADUM3151ARSZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3151
Introduction Date June 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3151ARSZ-RL7 CAD Model

Description

Product Overview: ADUM3151ARSZ-RL7

The ADUM3151ARSZ-RL7 is a cutting-edge digital isolator product from Analog Devices Inc., designed to provide robust and reliable signal isolation in a wide range of applications. This component is part of the ADuM3151 series, which utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, bidirectional communication across an isolation barrier.

Key Features

  • Isolation Technology: Utilizes Analog Devices' iCoupler® technology to provide 3.75 kV RMS isolation for safety and noise immunity.
  • Data Rate: Capable of supporting SPI data rates up to 17 Mbps, making it suitable for high-speed applications.
  • Channels: Offers one SPI channel and five isolated general-purpose input/output (GPIO) channels, enhancing its versatility.
  • Package: Available in a compact, surface-mount 20-lead SSOP package (RSZ), which is ideal for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
  • Supply Voltage: Supports a wide range of supply voltages from 3.0 V to 5.5 V, accommodating different system requirements.

Applications

The ADUM3151ARSZ-RL7 is designed for use in various industrial and commercial applications, including:

  • Industrial automation and process control systems
  • Isolated SPI interfaces
  • Sensor data acquisition systems
  • Medical equipment requiring electrical isolation
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM3151ARSZ-RL7 is no exception. This product is manufactured to meet high standards for performance and reliability, ensuring that it meets the needs of the most demanding applications. It is also RoHS compliant and Lead (Pb) free, reflecting Analog Devices' dedication to environmental responsibility.

In summary, the ADUM3151ARSZ-RL7 by Analog Devices Inc. is a versatile and high-performance digital isolator that offers exceptional isolation capabilities, high data rate support, and a robust design suitable for a wide array of applications requiring reliable signal integrity and isolation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9530 $55.6240
18+ $5.7050 $102.6900
28+ $5.5267 $154.7476
38+ $5.3485 $203.2430
49+ $5.1702 $253.3398
65+ $4.6353 $301.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess