EN
  • EN
  • DE

ADUM252N0BRIZ-RL

Part No ADUM252N0BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 5CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203608-ADUM252N0BRIZ-RL
Manufacturer Analog Devices Inc.
Category Isolators- Digital Isolators
Series iCoupler®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADUM252N0BRIZ-RL CAD Model

Description

Analog Devices Inc. ADUM252N0BRIZ-RL Digital Isolators

The ADUM252N0BRIZ-RL from Analog Devices Inc. represents a cutting-edge solution in the realm of digital signal isolation. This component is part of the robust portfolio of isolators designed to ensure signal integrity and safety in complex electronic systems. The product features Analog Devices' proprietary iCoupler® technology, which provides superior performance compared to optocouplers by using magnetic coupling through a silicon die.

With a dual-channel configuration, the ADUM252N0BRIZ-RL offers bidirectional data communication, making it an ideal choice for applications that require both forward and reverse signal paths. Each channel is capable of transmitting data at rates up to 1 Mbps, ensuring fast and reliable communication for your digital systems.

The device is characterized by its high isolation voltage, rated at 2500 Vrms for 1 minute, which provides a significant barrier against high voltage transients and enhances system safety. This feature is particularly important in industrial environments where electrical noise and potential ground differences can be problematic.

Furthermore, the ADUM252N0BRIZ-RL is designed with a 3 V to 5.5 V supply voltage range, allowing for flexible integration into various circuit designs. Its operational temperature range of -40°C to +125°C ensures reliable performance even in extreme conditions, making it suitable for industrial and automotive applications.

For ease of use, this digital isolator comes in a compact, surface-mountable, 16-lead SOIC package, which saves valuable board space and facilitates streamlined manufacturing processes. The added benefit of being RoHS compliant and lead-free makes the ADUM252N0BRIZ-RL an environmentally friendly choice for modern electronic designs.

Whether you're designing safety-critical industrial control systems, medical devices requiring electrical isolation, or automotive electronics that demand robust signal integrity, the ADUM252N0BRIZ-RL from Analog Devices Inc. offers a high-performance and reliable solution that engineers can trust.

By incorporating the ADUM252N0BRIZ-RL into your design, you ensure that your products meet stringent isolation requirements while maintaining high-speed data transfer and integrity, all within a compact and efficient footprint.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3037 $63.0370
20+ $5.8970 $117.9400
31+ $5.6937 $176.5047
44+ $5.2871 $232.6324
57+ $5.0836 $289.7652
71+ $4.8803 $346.5013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess