EN
  • EN
  • DE

ADUM242D0BRWZ-RL

Part No ADUM242D0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM242
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911092-ADUM242D0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM242D0BRWZ-RL CAD Model

Description

ADUM242D0BRWZ-RL - Digital Isolators by Analog Devices Inc.

The ADUM242D0BRWZ-RL from Analog Devices Inc. is a high-performance, dual-channel digital isolator designed to offer superior isolation in various electronic applications. This component is part of the robust iCoupler family and utilizes Analog Devices' proprietary isolation technology to provide reliable signal integrity and isolation in a compact, surface-mount package.

Key Features and Benefits

  • High Data Rates: The device supports data rates up to 2 Mbps, making it suitable for high-speed digital interfaces.
  • Robust Isolation: With an isolation voltage rating of 3 kVrms, the ADUM242D0BRWZ-RL ensures the safety and integrity of data across the isolation barrier.
  • Low Power Consumption: The digital isolator is designed for low power operation, which is critical for energy-sensitive applications.
  • Integrated Safety Features: It includes safety features such as high-temperature operation and a wide supply voltage range, enhancing the reliability of the system it is integrated into.
  • Compact Packaging: The ADUM242D0BRWZ-RL comes in a 16-lead SOIC-W package, which is ideal for space-constrained applications.

Applications

The ADUM242D0BRWZ-RL is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Process Controls
  • Medical Equipment
  • Isolated Sensor Interfaces
  • Isolated Data Communication
  • Power Supply Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM242D0BRWZ-RL is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of professional electronic environments.

Ordering Information

The ADUM242D0BRWZ-RL is available in reel packaging, denoted by the 'RL' suffix, facilitating its use in automated manufacturing processes. For detailed specifications, application notes, and evaluation resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

With its excellent isolation capabilities, low power consumption, and high-speed data transfer, the ADUM242D0BRWZ-RL is an ideal choice for designers looking to enhance the safety and performance of their digital isolation systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess