EN
  • EN
  • DE

ADUM230E1BRIZ

Part No ADUM230E1BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 3 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860563-ADUM230E1BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM230E1BRIZ CAD Model

Description

Analog Devices Inc. ADUM230E1BRIZ Digital Isolator

The ADUM230E1BRIZ is a high-performance, robust digital isolator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of Analog Devices' broad portfolio of isolation products and is engineered to provide reliable signal isolation in a variety of electronic applications. The ADUM230E1BRIZ is ideal for ensuring the integrity of digital signals while protecting sensitive circuits from high voltages and noise.

This digital isolator utilizes Analog Devices' proprietary iCoupler® technology, which employs magnetic coupling to achieve isolation. The technology enables the device to transfer digital signals across an isolation barrier while maintaining a high level of data integrity and insulation. The ADUM230E1BRIZ offers three channels of isolation, with two channels in one direction and one channel in the opposite direction, making it a versatile solution for bidirectional communication.

The device comes in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. With a wide operating temperature range from -40°C to +125°C, the ADUM230E1BRIZ is designed to perform reliably in harsh environments, making it an excellent choice for industrial, automotive, and medical applications.

Key features of the ADUM230E1BRIZ include:

  • Up to 5 kV RMS isolation for 1 minute per UL 1577
  • 3 channels of isolation: 2 forward, 1 reverse
  • Data rates up to 25 Mbps
  • Low power operation
  • High-temperature operation: -40°C to +125°C
  • 16-lead SOIC package

With its robust design and advanced isolation capabilities, the ADUM230E1BRIZ ensures that electronic systems are protected from electrical surges, spikes, and ground loops. Its high-speed operation makes it suitable for a range of applications including but not limited to SPI (Serial Peripheral Interface) communications, CAN (Controller Area Network) bus systems, and other digital interfaces that require isolation for safety and noise immunity.

Whether you're designing a sophisticated industrial control system or a sensitive medical device, the ADUM230E1BRIZ by Analog Devices Inc. offers a reliable and efficient solution for your digital isolation needs.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess