ADUM2251ARWZ - Digital Isolator by Analog Devices Inc.
The ADUM2251ARWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide superior electrical isolation in a wide range of applications, including industrial, medical, and telecommunications systems. The ADUM2251ARWZ is part of Analog Devices' iCoupler® family of digital isolation products that employ innovative chip-scale transformer technology to achieve reliable signal isolation.
Key Features:
- High Data Rates: Supports data rates up to 1 Mbps, catering to applications requiring fast data transmission.
- Isolation Ratings: Offers an isolation voltage of 2500 Vrms for 1 minute, providing a high level of protection against electrical surges and transients.
- Channel Configuration: Features a 2.5 kVrms two channel bidirectional digital isolator, enhancing design flexibility.
- Low Power Consumption: Designed for energy-efficient operation, which is critical for power-sensitive applications.
- Robust Operating Temperatures: Operates reliably over a wide temperature range from -40°C to +105°C, suitable for harsh environmental conditions.
- Package: Available in a compact 16-lead SOIC package, allowing for efficient use of board space.
Applications:
The ADUM2251ARWZ is ideal for various applications that require reliable signal isolation, such as:
- Industrial field buses
- Medical equipment with patient electrical isolation
- Isolated sensor interfaces
- Isolated CAN transceiver interfaces
- General purpose multichannel isolation
Quality and Reliability:
Analog Devices Inc. is committed to delivering high-quality products. The ADUM2251ARWZ is no exception, as it is built to meet stringent industry standards for performance and reliability. Its robust design ensures that it can withstand the challenges of electrical isolation in complex and demanding environments.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices website or contact their sales and support representatives.