EN
  • EN
  • DE

ADUM2210SRWZ-RL

Part No ADUM2210SRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM2210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM2210SRWZ-RLTR, ADUM2210SRWZ-RLCT, ADUM2210SRWZ-RLDKR, ADUM2210SRWZ-RL-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911082-ADUM2210SRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2210SRWZ-RL CAD Model

Description

ADUM2210SRWZ-RL by Analog Devices Inc.

The ADUM2210SRWZ-RL is a robust, high-performance digital isolator from the renowned semiconductor manufacturer Analog Devices Inc. This component is designed to offer outstanding isolation capabilities for electronic systems where signal integrity and isolation are of paramount importance, such as in industrial, medical, and automotive applications.

Key Features

  • IsoPower Integrated DC-to-DC Converter: The ADUM2210SRWZ-RL integrates a DC-to-DC converter providing both isolated data communication and power in a single package, simplifying design and reducing board space.
  • High Data Rate: With support for up to 25 Mbps, this isolator is suitable for high-speed communication requirements.
  • Superior Isolation: It offers an isolation voltage rating of 2.5 kVrms for 1 minute, ensuring reliable operation in environments with high voltage differentials.
  • Low Power Consumption: The device is optimized for low power operation, making it an excellent choice for energy-sensitive applications.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.

Applications

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data converters
  • Automotive systems requiring electrical isolation
  • Power supply and management circuits

Package and Quality

The ADUM2210SRWZ-RL is offered in a 16-lead SOIC wide body package, ensuring compatibility with standard PCB assembly processes. The component is part of the "Reel" packaging variant, indicated by the "RL" suffix, which implies that it is provided in tape and reel packaging for automated assembly lines. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

For designers and engineers looking for a reliable solution to their isolation challenges, the ADUM2210SRWZ-RL by Analog Devices Inc. represents a blend of performance, integration, and reliability. Its advanced features make it a versatile choice for a wide range of applications where electrical isolation is critical.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess