EN
  • EN
  • DE

ADUM141E1WBRWZ

Part No ADUM141E1WBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM141E1WBRWZ, ADUM141E1WBRWZ-ND
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860552-ADUM141E1WBRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM141E1WBRWZ CAD Model

Description

Product Overview: ADUM141E1WBRWZ by Analog Devices Inc.

The ADUM141E1WBRWZ is a cutting-edge quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is designed to offer reliable signal isolation for a variety of applications, including industrial automation, energy systems, and medical equipment where safety and signal integrity are paramount.

Constructed with Analog Devices' proprietary iCoupler® technology, the ADUM141E1WBRWZ ensures robust galvanic isolation between input and output sides, effectively breaking ground loops and eliminating noise that can disrupt or damage sensitive electronics. This technology enables the device to provide isolation up to 2.5kV RMS for 1 minute per UL 1577, making it an excellent choice for systems that require stringent safety standards.

The device features four independent isolation channels, each capable of transferring digital signals across the isolation barrier. These channels are unidirectional, with two channels dedicated to forward data flow and two for reverse direction, supporting a flexible communication framework. The ADUM141E1WBRWZ operates with a wide supply voltage range from 2.25V to 5.5V, catering to various logic levels and making it suitable for diverse applications.

Moreover, the ADUM141E1WBRWZ is characterized by its low power consumption and high data rate, with a maximum propagation delay of only 16ns, ensuring rapid and efficient data transfer. The low power operation is particularly beneficial in energy-sensitive designs, helping to minimize the overall power budget of the system.

The compact surface-mount package of the ADUM141E1WBRWZ, specifically the 16-lead SOIC wide body, allows for efficient use of board space, making it ideal for designs where space is at a premium. Its operating temperature range of -40°C to +125°C ensures reliable performance across a wide range of environmental conditions.

In summary, the ADUM141E1WBRWZ from Analog Devices Inc. is a high-performance, reliable solution for applications requiring signal isolation to protect against electrical noise, high voltages, and transient signals. Its advanced features and robust design make it a top choice for engineers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8701 $56.1030
70+ $1.5345 $107.4150
105+ $1.4865 $156.0825
140+ $1.4386 $201.4040
180+ $1.3906 $250.3080
245+ $1.2468 $305.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess