The ADUM1411BRWZ-RL is a state-of-the-art quad-channel digital isolator with a robust isolation barrier that effectively separates parts of a system while allowing digital signals to pass through. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to ensure signal integrity and safety in a variety of demanding applications.
Featuring Analog Devices Inc.'s proprietary iCoupler® technology, the ADUM1411BRWZ-RL provides superior performance compared to optocouplers by facilitating lower power consumption, improved data rates, and enhanced reliability. This technology uses magnetic coupling to achieve isolation, which enables the transfer of digital signals across the isolation barrier without the need for a physical connection.
Key Features:
- Isolation Voltage: The device supports up to 2500 V RMS for 1 minute, offering reliable protection for sensitive circuits.
- Data Rate: Capable of data rates up to 10 Mbps, it is suitable for high-speed digital interfacing.
- Channels: It has four independent isolation channels, with two forward and two reverse-direction channels.
- Package: The ADUM1411BRWZ-RL comes in a 16-lead SOIC wide body package, providing a compact solution that is easy to integrate into various designs.
- Temperature Range: Operating temperatures range from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
- RoHS Compliant: The product meets RoHS standards, making it suitable for use in environmentally sensitive applications.
Applications:
The ADUM1411BRWZ-RL is ideal for use in applications that require high voltage isolation and noise immunity, such as:
- Industrial automation and control systems
- Medical equipment with stringent safety requirements
- Isolated sensor interfaces and data acquisition systems
- Power supply control and monitoring
With its robust design and cutting-edge technology, the ADUM1411BRWZ-RL from Analog Devices Inc. is a reliable choice for designers looking to enhance system safety and signal integrity in challenging environments.