EN
  • EN
  • DE

ADUM140E0BRZ

Part No ADUM140E0BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911064-ADUM140E0BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM140E0BRZ CAD Model

Description

Product Overview: ADUM140E0BRZ by Analog Devices Inc.

The ADUM140E0BRZ is a cutting-edge digital isolator product from the well-known manufacturer Analog Devices Inc., designed to offer superior performance in isolating data signals. This component is part of a family of devices that leverage iCoupler® technology to achieve high-speed, bidirectional digital isolation effectively.

Key Features

  • Integrated Isolation: The ADUM140E0BRZ provides robust electrical isolation with an isolation voltage rating of 2500 Vrms for 1 minute, which is crucial for protecting sensitive electronic components from high voltages and ensuring the safety and reliability of your system.
  • Quad-Channel Configuration: This component comes with four independent isolation channels, making it versatile for various applications that require multiple data streams to be isolated simultaneously.
  • High Data Rate: It supports a data rate of up to 10 Mbps, ensuring that high-speed data can be transmitted without compromising signal integrity, even in isolating environments.
  • Low Power Consumption: The device is designed for energy efficiency, with low power operation that minimizes power consumption and heat generation within your system.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the ADUM140E0BRZ is suitable for use in harsh environmental conditions.

Applications

The ADUM140E0BRZ is ideal for a variety of applications where data isolation is critical. These include industrial automation systems, medical equipment where patient safety is essential, and any other applications that require galvanic isolation to protect against high voltage or noise.

Package and Quality

This device is offered in a compact, RoHS compliant, 16-lead SOIC package, allowing for ease of integration into PCB designs while adhering to environmental standards. The ADUM140E0BRZ has been meticulously designed to meet stringent industry quality standards, ensuring high reliability and performance consistency.

Conclusion

The ADUM140E0BRZ from Analog Devices Inc. represents a blend of advanced technology with practical design considerations, making it a top choice for engineers looking to implement digital isolation in their systems. Its robust feature set, combined with the reputation of Analog Devices for high-quality components, ensures that this digital isolator will perform reliably in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2775 $50.9425
17+ $5.9713 $101.5121
26+ $5.7847 $150.4022
36+ $5.5981 $201.5316
47+ $5.4115 $254.3405
62+ $4.8517 $300.8054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess