ADUM1310BRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.
The ADUM1310BRWZ-RL, manufactured by Analog Devices Inc., is a high-performance, three-channel digital isolator designed to offer outstanding signal integrity and isolation for various electronic applications. This component is part of Analog Devices' iCoupler® family, which employs innovative chip-scale transformer technology to facilitate isolation of digital signals while maintaining a small form factor and ease of use.
Featuring a wide operating temperature range and robust isolation capabilities, the ADUM1310BRWZ-RL is ideal for industrial, medical, and automotive applications where reliable signal isolation is critical for safety and performance. The product ensures that electronic systems can effectively resist electrical noise, transient voltages, and ground loops, which can be detrimental to sensitive circuitry.
Key specifications of the ADUM1310BRWZ-RL include:
- Channels: 3
- Isolation Voltage: 2500 Vrms for 1 minute
- Data Rate: Up to 10 Mbps
- Supply Voltage: 3.0 V to 5.5 V
- Operating Temperature: -40°C to +125°C
- Package: 16-SOIC (0.295", 7.50mm Width)
- Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant
The device is designed with three independent isolation channels, two forward and one reverse-directional, allowing for flexibility in bidirectional communication systems. Its high-speed operation does not compromise on the integrity of the data, ensuring that the signals are transmitted without errors or delays.
The ADUM1310BRWZ-RL also features low power consumption, making it suitable for power-sensitive applications. Its enhanced insulation properties are achieved through Analog Devices' patented iCoupler technology, which integrates high-frequency transformers to achieve magnetic isolation within the IC. This results in a compact, reliable, and cost-effective solution compared to traditional optocoupler-based isolation methods.
Overall, the ADUM1310BRWZ-RL is a testament to Analog Devices Inc.'s commitment to providing advanced isolation solutions that enhance the performance and safety of electronic systems. With its robust design and advanced features, this digital isolator is a top choice for designers looking to integrate reliable isolation in their high-performance applications.