EN
  • EN
  • DE

ADUM130E1BRZ-RL7

Part No ADUM130E1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 3 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel (TR)
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 992008-ADUM130E1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM130E1BRZ-RL7 CAD Model

Description

ADUM130E1BRZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM130E1BRZ-RL7 is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product stands out in the market for its exceptional isolation capabilities, providing reliable and safe signal transfer in a variety of electronic applications.

Constructed with Analog Devices' proprietary iCoupler® technology, the ADUM130E1BRZ-RL7 offers robust galvanic isolation between input and output functions. This technology employs magnetic coupling to transmit information across an isolation barrier, ensuring that the input and output circuits are electrically separated. This feature is crucial for protecting sensitive electronics from high voltages, noise, and ground loops that could otherwise cause damage or data corruption.

The device comes in a compact, surface-mountable, 16-lead SOIC package, making it an ideal choice for space-constrained applications. Its reel packaging, denoted by the "RL7" suffix, indicates that it is provided in quantities suitable for high-volume production, facilitating efficient manufacturing processes.

Key features of the ADUM130E1BRZ-RL7 include:

  • Three independent isolation channels
  • Data rates up to 1 Mbps (megabits per second)
  • Wide supply voltage range from 3.0 V to 5.5 V
  • High-temperature operation, suitable for industrial environments
  • Low power consumption, making it suitable for energy-sensitive applications
  • High common-mode transient immunity, providing stability in electrically noisy conditions

This digital isolator is an excellent choice for a variety of applications, including industrial field buses, data acquisition systems, and other situations where data integrity and isolation are of paramount importance. Its robust design ensures that the ADUM130E1BRZ-RL7 can withstand harsh environments and maintain performance over a wide temperature range.

Whether you are designing a complex industrial control system or a simple interface requiring isolation, the ADUM130E1BRZ-RL7 by Analog Devices Inc. offers a reliable, high-performance solution that engineers and designers can trust.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0199 $60.3980
47+ $2.4779 $116.4613
73+ $2.4005 $175.2365
100+ $2.3231 $232.3100
129+ $2.2456 $289.6824
173+ $2.0133 $348.3009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess