EN
  • EN
  • DE

ADUM1301WTRWZ-RL

Part No ADUM1301WTRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 3CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 1016004-ADUM1301WTRWZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1301WTRWZ-RL CAD Model

Description

ADUM1301WTRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1301WTRWZ-RL, manufactured by Analog Devices Inc., is a high-performance, three-channel digital isolator designed to ensure signal integrity and safety in various applications. Utilizing Analog Devices' patented iCoupler® technology, this component provides a robust isolation barrier that enables digital signal transfer between circuits with different power domains, while maintaining low power consumption and high data integrity.

The ADUM1301WTRWZ-RL is particularly suitable for industrial and commercial applications where isolation is necessary to protect sensitive electronics from high voltages, noise, and ground loops. Its applications range from isolated SPI interfaces, digital fieldbus communications, to power supply control and monitoring.

Key Features:

  • Channels: The device includes three independent isolation channels, two forward and one reverse direction, allowing for versatile bidirectional communication.
  • Data Rates: Capable of supporting data rates up to 1 Mbps, the ADUM1301WTRWZ-RL is ideal for systems that require fast data transfer without compromising signal integrity.
  • Isolation Voltage: With an isolation voltage rating of 2500 Vrms for 1 minute, it provides a robust barrier against high voltage transients and surges, ensuring the safety of low-voltage circuitry.
  • Package: The device comes in a 16-lead wide-body SOIC package, which is recognized by UL and CSA standards for reinforced insulation.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.
  • Power Supply: The ADUM1301WTRWZ-RL supports a wide range of power supplies, from 2.7 V to 5.5 V, providing flexibility in various power environments.

Advantages:

The ADUM1301WTRWZ-RL is designed for ease of implementation and high reliability. Its iCoupler® technology eliminates the need for bulky optocouplers or other traditional isolation methods, saving board space and reducing design complexity. The device's low power consumption, combined with its high data rate and robust isolation capability, make it an excellent choice for designers looking to enhance system performance while ensuring safety and compliance with industry standards.

As part of Analog Devices Inc.'s commitment to high-quality components, the ADUM1301WTRWZ-RL is rigorously tested to meet stringent specifications, ensuring that it delivers consistent performance and reliability for critical applications across various industries.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6313 $63.7878
14+ $8.7232 $122.1248
21+ $8.4506 $177.4626
29+ $8.1780 $237.1620
37+ $7.9054 $292.4998
49+ $7.0875 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,473 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess