EN
  • EN
  • DE

ADUM1301BRWZ-RL

Part No ADUM1301BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC / Digital Isolator CMOS 3-CH 10Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009479-ADUM1301BRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM1301
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1301BRWZ-RL CAD Model

Description

ADUM1301BRWZ-RL - A Robust Digital Isolator from Analog Devices Inc.

The ADUM1301BRWZ-RL is a cutting-edge digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to provide robust isolation for a variety of electronic applications, ensuring signal integrity and protecting sensitive circuitry from high-voltage transients and noise.

This digital isolator comes in a 16-lead SOIC wide body package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The "RL" suffix indicates that this product is offered in reel packaging, making it ideal for automated assembly processes and high-volume production environments.

Key Features

  • Isolation Channels: The ADUM1301BRWZ-RL features three independent isolation channels, which provide the flexibility to isolate data signals in both directions. This makes it an excellent choice for applications that require bidirectional communication.
  • High Data Rates: It supports data rates up to 1 Mbps, allowing for high-speed data transfer while maintaining signal integrity across the isolation barrier.
  • Superior Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, this digital isolator offers excellent protection for sensitive components and helps to ensure reliable operation in electrically noisy environments.
  • Low Power Consumption: It is designed for low power operation, which is critical in power-sensitive applications. The device helps to reduce overall power consumption, contributing to energy-efficient designs.
  • High-Temperature Operation: The device is capable of operating over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environmental conditions.

Applications

The ADUM1301BRWZ-RL is versatile and can be implemented in a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices where patient safety is paramount
  • Isolated sensor interfaces and data acquisition systems
  • Switching power supplies and motor controllers

With its combination of high isolation capability, low power consumption, and high data rate support, the ADUM1301BRWZ-RL from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable isolation in their electronic systems. Whether it's for industrial, medical, or other applications, this digital isolator ensures that electronic systems operate safely and efficiently.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5558 $53.3370
35+ $2.9176 $102.1160
54+ $2.8264 $152.6256
74+ $2.7352 $202.4048
95+ $2.6440 $251.1800
127+ $2.3705 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess