Analog Devices Inc. ADUM1300BRWZ Digital Isolator
The ADUM1300BRWZ is a robust digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to provide superior isolation in various applications, including industrial, medical, and telecommunications systems.
The ADUM1300BRWZ utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, three-channel isolation. This technology enables the device to transfer digital signals across an isolation barrier using microtransformers, ensuring data integrity and isolating the grounds of the two communicating systems. This feature is particularly beneficial in environments with high electrical noise or where ground loops can cause data corruption and damage to sensitive electronics.
With a wide operating voltage range from 2.7V to 5.5V, the ADUM1300BRWZ is versatile and can easily integrate into various system designs. It offers a data rate of up to 10 Mbps, making it suitable for applications that require fast data transfer without sacrificing isolation performance. The device comes in a 16-lead wide-body SOIC package, providing ample space between the pins to ensure the required creepage and clearance for reliable operation in high-voltage environments.
Key features of the ADUM1300BRWZ include:
- Three independent isolation channels
- High data rates of up to 10 Mbps
- Low power operation
- High temperature operation up to 125°C
- High common-mode transient immunity >25 kV/μs
- UL, CSA, VDE, and CQC certified for safety
Safety and reliability are paramount for the ADUM1300BRWZ. It is certified by recognized international safety organizations, ensuring compliance with stringent safety standards. This certification provides designers with the confidence to incorporate the ADUM1300BRWZ into safety-critical applications without compromising on safety or performance.
In summary, the ADUM1300BRWZ from Analog Devices Inc. is a high-performance digital isolator that offers reliable data transfer, robust isolation, and compliance with safety standards, making it an ideal solution for a wide range of applications where isolation is crucial.