EN
  • EN
  • DE

ADUM1286CRZ-RL7

Part No ADUM1286CRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM1286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM1286CRZ-RL7DKR, ADUM1286CRZ-RL7CT, ADUM1286CRZ-RL7TR, ADUM1286CRZ-RL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860544-ADUM1286CRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1286CRZ-RL7 CAD Model

Description

The ADUM1286CRZ-RL7 is a cutting-edge digital isolator product from Analog Devices Inc., designed to provide robust electromagnetic compatibility (EMC) and high-speed signal isolation for a variety of applications. This component is part of the ADuM1286 series, which uses iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology, offering the benefits of isolation and superior signal integrity in a single package.

Key Features:

  • Isolation Voltage: The device provides an impressive isolation voltage of 3000 Vrms, ensuring safety and reliability for high-voltage applications.
  • Channel Configuration: The ADUM1286CRZ-RL7 features a dual-channel setup, with two independent isolator channels that can be used in a variety of configurations.
  • Data Rate: It supports a high data rate of up to 25 Mbps, making it suitable for high-speed digital interfaces.
  • Propagation Delay: The typical propagation delay is as low as 13 ns, ensuring minimal signal lag and fast response times for critical applications.
  • Power Supply: The device operates within a wide power supply range of 3.0 V to 5.5 V, providing flexibility for different system voltages.
  • Package: It comes in a compact 8-SOIC (0.154", 3.90mm Width) package, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows for use in extreme environmental conditions.

Applications:

The ADUM1286CRZ-RL7 is well-suited for various industrial and commercial applications where isolation is critical to protect sensitive components and ensure system integrity. Common applications include:

  • Isolated SPI interfaces
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Industrial field buses
  • Medical equipment with patient safety requirements
  • Power supply isolation

With its robust design and advanced features, the ADUM1286CRZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's performance and safety with reliable signal isolation.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9782 $59.6730
36+ $3.2642 $117.5112
55+ $3.1622 $173.9210
76+ $3.0602 $232.5752
98+ $2.9582 $289.9036
131+ $2.6521 $347.4251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,340 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess