EN
  • EN
  • DE

ADUM1285ARZ-RL7

Part No ADUM1285ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM1285ARZ-RL7DKR-ND,ADUM1285ARZ-RL7-ND,ADUM1285ARZ-RL7CT,-2735-ADUM1285ARZ-RL7CT,505-ADUM1285ARZ-RL7TR,ADUM1285ARZ-RL7TR,ADUM1285ARZ-RL7DKR,505-ADUM1285ARZ-RL7CT,505-ADUM1285ARZ-RL7DKR,ADUM1285ARZ-RL7TR-ND,ADUM1285ARZ-RL7CT-ND
Standard Package 1,000
Win Source Part Number 992007-ADUM1285ARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1285ARZ-RL7 CAD Model

Description

ADUM1285ARZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM1285ARZ-RL7 is a cutting-edge digital isolator produced by Analog Devices Inc., designed to offer superior isolation capabilities for electronic systems. This component is part of the iCoupler® family and utilizes Analog Devices' proprietary magnetic coupling technology to transfer digital signals across an isolation barrier, ensuring system safety and signal integrity.

Key Features:

  • Isolation Voltage: The ADUM1285ARZ-RL7 provides an impressive isolation voltage of 2500 Vrms, making it suitable for applications that require a high level of electrical insulation between input and output.
  • Channel Configuration: It comes with a 3/0 channel directionality, which means it has three channels in one direction, enhancing its versatility in various applications.
  • Data Rate: This digital isolator supports a data rate of up to 1 Mbps, ensuring fast and efficient data communication for your circuits.
  • Propagation Delay: The device features a low propagation delay, enhancing the overall speed and responsiveness of the system it is integrated into.
  • Power Supply: It operates within a wide power supply range of 3.0 V to 5.5 V, accommodating various power levels for different system requirements.
  • Package: The ADUM1285ARZ-RL7 is available in a compact SOIC-8 package, providing a space-saving solution without compromising on performance.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and stability in harsh environments.
  • EMC Compliance: This isolator is compliant with stringent EMC regulations, minimizing electromagnetic interference in sensitive applications.

Applications:

The ADUM1285ARZ-RL7 is ideal for a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated SPI interface
  • Isolated sensor interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring

With its robust isolation capabilities, high data rate, and compliance with EMC standards, the ADUM1285ARZ-RL7 from Analog Devices Inc. is the perfect choice for designers looking to enhance system safety and performance in their next project.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0903 $54.5418
14+ $7.4587 $104.4218
21+ $7.2256 $151.7376
29+ $6.9925 $202.7825
37+ $6.7594 $250.0978
50+ $6.0602 $303.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess