EN
  • EN
  • DE

ADUM1230BRWZ

Part No ADUM1230BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Isolated Half-Bridge Driver, 0.1 A Amp Output / Driver 0.1A 2-OUT High and Low Side/Isolated Gate Driver Half Brdg 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Analog Devices Inc.
Win Source Part Number 173676-ADUM1230BRWZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Communications & Networking
Family Name ADuM1230
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUM1230BRWZ CAD Model

Description

Analog Devices Inc.'s ADUM1230BRWZ: A Robust Isolated Gate Driver

The ADUM1230BRWZ is a cutting-edge isolated gate driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to provide efficient, reliable, and safe control for a wide range of power systems, including those that require precise gate control and isolation for MOSFETs and IGBTs.

Key Features

  • High-Speed Operation: The ADUM1230BRWZ is capable of high-speed operation, making it suitable for fast-switching applications. This ensures minimal delay between input signals and gate drive output, enhancing overall system performance.
  • Robust Isolation: With its integrated iCoupler® technology, the device provides robust galvanic isolation between the input and the output. This feature is critical for protecting sensitive control circuits from high voltages typically found in power electronics.
  • Dual-Channel: The device features two independent isolated channels, allowing for flexibility in controlling two gates or providing a redundant control path for additional reliability.
  • High-temperature Operation: Designed to withstand industrial environments, the ADUM1230BRWZ operates effectively over a wide temperature range, making it suitable for harsh operating conditions.
  • Low Power Consumption: Efficiency is a hallmark of this gate driver, with low quiescent current that minimizes power consumption and heat generation within the system.

Applications

The ADUM1230BRWZ is ideal for a variety of applications that demand high performance and reliable isolation. These include:

  • Switching power supplies
  • Motor controllers
  • Industrial inverters
  • Renewable energy systems, such as solar inverters and wind turbine converters

Product Specifications

The device comes in a 16-lead SOIC wide-body package, ensuring compatibility with standard PCB layouts. It has an isolation voltage rating of 2500 Vrms and operates over a supply voltage range of 3 V to 5.5 V. The ADUM1230BRWZ is also characterized by its low propagation delay and high common-mode transient immunity, which are essential for maintaining signal integrity in noisy electrical environments.

In summary, the ADUM1230BRWZ from Analog Devices Inc. is a high-performance isolated gate driver that offers exceptional speed, isolation, and reliability for your power control applications. Its robust design and operational efficiency make it a top choice for engineers looking to enhance their power system designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0598 $60.8970
35+ $3.3310 $116.5850
54+ $3.2271 $174.2634
74+ $3.1231 $231.1094
96+ $3.0192 $289.8432
128+ $2.7073 $346.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess