EN
  • EN
  • DE

ADUM1201WTRZ

Part No ADUM1201WTRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators | IC DGTL ISO 2CH LOGIC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1201
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142444-ADUM1201WTRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1201WTRZ CAD Model

Description

ADUM1201WTRZ Digital Isolator by Analog Devices Inc.

The ADUM1201WTRZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component provides a robust two-channel isolation solution using Analog Devices' proprietary iCoupler® technology. The ADUM1201WTRZ is designed for applications that require high-speed digital signaling with isolation between the input and output, a common necessity in industrial, medical, and other safety-critical systems.

Key Features:

  • Isolation Channels: 2 channels, configurable as either 2 forward or 1 forward and 1 reverse.
  • Data Rate: Capable of up to 10 Mbps, making it suitable for high-speed data interfaces.
  • Isolation Voltage: Provides 2500 V RMS isolation for 1 minute, offering reliable protection for sensitive circuits.
  • Propagation Delay: The typical propagation delay is 50 ns, ensuring minimal signal timing disruption.
  • Power Supply: Operates with a 3.0 V to 5.5 V power supply, compatible with a range of logic levels.
  • Temperature Range: Industrial temperature range from -40°C to +105°C, suitable for harsh environments.
  • Package: Available in a 8-lead SOIC package, facilitating compact board designs.
  • Safety Approvals: UL recognized, CSA certified, IEC 60950-1 and VDE certified for reinforced insulation.

Applications:

The ADUM1201WTRZ is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data converters
  • Isolated communication links such as SPI, I2C, and RS-232/485
  • Power supply control and monitoring

Reliability and Performance:

With its robust design and adherence to stringent safety standards, the ADUM1201WTRZ ensures reliable operation and long-term performance. Its ability to operate over a wide temperature range, coupled with high-speed data transfer capabilities, makes it an ideal choice for designers looking to incorporate reliable isolation in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,134 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess