EN
  • EN
  • DE

ADUM1200WTRZ-RL7

Part No ADUM1200WTRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 136654-ADUM1200WTRZ-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1200WTRZ-RL7 CAD Model

Description

ADUM1200WTRZ-RL7 - Isolation Amplifier by Analog Devices Inc.

The ADUM1200WTRZ-RL7 is a highly integrated, high-speed digital isolator designed to improve system performance, safety, and signal integrity in various applications. Manufactured by the renowned Analog Devices Inc., this component is part of the ADUM1200 series that utilizes the company's iCoupler® technology to provide precision isolation.

Key Features

  • Dual-Channel Isolation: This component features two independent isolation channels that allow for bidirectional communication in a compact, surface-mount package, making it ideal for space-constrained applications.
  • High Data Rates: With support for data rates up to 10 Mbps, the ADUM1200WTRZ-RL7 is suitable for high-speed digital interfacing, ensuring minimal signal delay and high throughput.
  • Superior Isolation: The device offers up to 2500 Vrms of isolation for 1 minute, providing robust protection against high voltage transients and enhancing system safety.
  • Low Power Consumption: Designed with energy efficiency in mind, this isolator maintains low power operation, which is critical for power-sensitive designs.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, making it suitable for industrial environments.

Applications

The ADUM1200WTRZ-RL7 is versatile and can be used in various applications, including but not limited to:

  • Industrial field networks
  • Isolated SPI interfaces
  • PCB isolation in densely packed boards
  • Isolated sensor interfaces
  • Medical equipment with stringent safety requirements

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM1200WTRZ-RL7 is no exception. The device is RoHS compliant and is built to meet high standards for reliability and performance. With its advanced isolation capabilities and high-speed operation, this isolator is an excellent choice for designers looking to enhance their system's integrity and safety without sacrificing performance.

Ordering Information

The ADUM1200WTRZ-RL7 is available in a 16-lead SOIC package, with a tape and reel packaging option for automated assembly processes. For detailed specifications, sample requests, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6202 $53.1010
12+ $8.7141 $104.5692
18+ $8.4417 $151.9506
25+ $8.1694 $204.2350
32+ $7.8971 $252.7072
43+ $7.0802 $304.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess