EN
  • EN
  • DE

ADUM110N1BRZ-RL7

Part No ADUM110N1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3000Vrms 1 Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911057-ADUM110N1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM110N1BRZ-RL7 CAD Model

Description

Product Overview: ADUM110N1BRZ-RL7 by Analog Devices Inc.

The ADUM110N1BRZ-RL7 is a cutting-edge digital isolator product from Analog Devices Inc., designed to offer superior isolation capabilities for a wide array of electronic applications. This component is part of the robust iCoupler® family of products that employ Analog Devices' proprietary magnetic coupling technology, ensuring reliable signal transfer across isolation barriers without the need for traditional optocouplers.

Key Features and Benefits

  • High-Speed Operation: The device supports high data rates, making it suitable for fast communication systems that require quick data transfer while maintaining isolation.
  • Robust Isolation: It provides reliable galvanic isolation up to 3 kV rms, which is essential for protecting sensitive electronic circuits from high voltage transients and noise.
  • Compact Packaging: The ADUM110N1BRZ-RL7 comes in a small, surface-mountable SOIC package, which is ideal for space-constrained applications.
  • Low Power Consumption: Its efficient design ensures minimal power loss, making it an energy-saving choice for power-sensitive designs.
  • Wide Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.

Applications

The ADUM110N1BRZ-RL7 is versatile and can be employed in various industrial and commercial applications, including:

  • Isolated SPI Interfaces
  • Industrial Automation Systems
  • Isolated Sensor Interfaces
  • Data Acquisition Systems
  • Medical Equipment with Stringent Isolation Requirements

Product Specifications

As a single-channel isolator, the ADUM110N1BRZ-RL7 provides one channel of isolation and comes in a 7-lead SOIC package. The product is available in tape and reel format (denoted by the "RL7" suffix) for automated assembly processes, simplifying the manufacturing and integration of this component into electronic systems.

In summary, the ADUM110N1BRZ-RL7 by Analog Devices Inc. is a high-performance digital isolator that combines speed, efficiency, and compact design with the robust isolation needed for today's demanding electronic environments. Whether for industrial, medical, or communication applications, this product delivers reliability and performance that designers can trust.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3919 $50.8785
36+ $2.7831 $100.1916
56+ $2.6962 $150.9872
77+ $2.6092 $200.9084
100+ $2.5222 $252.2200
133+ $2.2613 $300.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess