EN
  • EN
  • DE

ADUC847BCPZ62-3

Part No ADUC847BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC847
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142415-ADUC847BCPZ62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BCPZ62-3 CAD Model

Description

Analog Devices ADUC847BCPZ62-3 MicroConverter

The ADUC847BCPZ62-3 is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 62 kB Flash/EE memory, and an 8052 microcontroller on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this MicroConverter is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

Key Features

  • High Resolution ADC: The device features a 24-bit sigma-delta ADC with a 1 MSPS sample rate, providing high accuracy and low noise performance.
  • Integrated 8052 Microcontroller: The on-chip 8052 microcontroller is compatible with industry-standard 8051 instruction set, offering a familiar environment for embedded system developers.
  • Large Memory Capacity: The ADUC847BCPZ62-3 is equipped with 62 kB of non-volatile Flash/EE memory, ideal for complex applications and firmware updates.
  • Multiple I/O Ports: A variety of digital I/O ports and serial communication interfaces, including I2C, SPI, and UART, allow for versatile connectivity and system integration.
  • On-Chip Debugging: The device supports in-circuit emulation (ICE) for straightforward debugging and development.
  • Temperature Sensor: An integrated temperature sensor facilitates temperature monitoring and compensation without the need for external components.
  • Power Efficiency: The MicroConverter operates at a low power, making it suitable for battery-powered devices and energy-conscious applications.

Applications

The ADUC847BCPZ62-3 is ideal for a wide range of applications that require high-precision data acquisition, such as:

  • Process control and smart sensors
  • Industrial instrumentation
  • Portable medical devices
  • Environmental monitoring systems

This MicroConverter comes in a compact 52-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications. With its robust feature set, the ADUC847BCPZ62-3 from Analog Devices Inc. represents a versatile and efficient solution for sophisticated data acquisition and control systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1002 $78.3006
6+ $21.4155 $128.4930
9+ $20.7463 $186.7167
12+ $20.0771 $240.9252
15+ $19.4079 $291.1185
20+ $17.4001 $348.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess