EN
  • EN
  • DE

ADUC843BCP62Z-5

Part No ADUC843BCP62Z-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
The number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC843
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713464-ADUC843BCP62Z-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC843BCP62Z-5 CAD Model

Description

Analog Devices ADUC843BCP62Z-5 MicroConverter

The ADUC843BCP62Z-5 is a highly integrated microcontroller from Analog Devices Inc., which combines a high-performance 62.5 kSPS, 12-bit ADC (Analog-to-Digital Converter) with an 8052 microcontroller core. This powerful component is designed to cater to a wide range of applications that require precise data acquisition combined with sophisticated control capabilities.

Key Features:

  • High-Resolution ADC: The device boasts a multi-channel 12-bit ADC offering a sampling rate of up to 62.5 kilo-samples per second, ensuring accurate and high-speed data conversion for real-time processing needs.
  • 8052 Microcontroller Core: At the heart of the ADUC843BCP62Z-5 is an 8052-compatible microcontroller core, providing a familiar and robust platform for embedded system developers.
  • On-Chip Memory: It includes 62KB of non-volatile Flash/EE memory and 4KB of data Flash/EE memory, which allows for flexible and extensive program storage.
  • Digital I/O Pins: The device offers a range of digital input/output pins for interfacing with external devices, making it highly versatile for various control applications.
  • Integrated Peripherals: A wealth of integrated peripherals, such as UART, SPI, and I²C serial interfaces, timers, and a watchdog timer, enhances the microcontroller's functionality and reduces the need for external components.
  • Power Management: The ADUC843BCP62Z-5 includes power management features such as a power-on reset, programmable watchdog timer, and power-down modes, which help in designing energy-efficient systems.
  • Temperature Range: This device operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications:

The ADUC843BCP62Z-5 is ideal for a variety of applications that require precise analog-to-digital conversion and digital control. Some of these applications include:

  • Industrial control systems
  • Data acquisition systems
  • Instrumentation and measurement equipment
  • Smart sensors and transducers
  • Automotive systems
  • Medical devices

With its robust set of features and capabilities, the ADUC843BCP62Z-5 from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated and reliable systems that require both precise data acquisition and microcontroller functionality.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5427 $51.0854
5+ $20.9582 $104.7910
8+ $20.3032 $162.4256
11+ $19.6483 $216.1313
14+ $18.9933 $265.9062
18+ $17.0285 $306.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess