EN
  • EN
  • DE
  • IT

ADUC831BCP

Part No ADUC831BCP
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC831
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559710-ADUC831BCP
Ultra Librarian 3D Model Ultra Librarian ADUC831BCP CAD Model

Description

Analog Devices Inc. ADUC831BCP MicroConverter®

The ADUC831BCP is a highly integrated microcontroller from Analog Devices Inc., designed to offer a perfect blend of analog and digital functionality for a wide range of applications. This innovative MicroConverter® series product features a high-performance 8-bit microcontroller core, multi-channel 12-bit analog-to-digital converters (ADCs), dual 12-bit digital-to-analog converters (DACs), and a range of other peripherals that make it ideal for precision measurement and control systems.

Key Features:

  • High-Resolution ADC: The ADUC831BCP boasts a 12-bit successive approximation ADC with up to 8 multiplexed channels, providing precise and accurate analog signal measurement. This ADC also features a programmable gain amplifier for small signal amplification, ensuring a high level of detail in data acquisition.
  • Dual DACs: With two 12-bit DACs, the device can output analog voltages, allowing for fine control over external circuits or for generating reference signals.
  • On-Chip Memory: It includes 62KB of non-volatile Flash/EE memory, 4KB of RAM, and various special function registers, all of which enable complex program execution and data storage without the need for external memory components.
  • Flexible Clocking Options: The device supports a wide range of clocking options, including an on-chip oscillator and PLL, making it versatile for different system requirements.
  • Robust I/O Capabilities: Multiple digital I/O pins, serial I/O interfaces such as SPI and UART, and an I²C-compatible two-wire interface enhance the microcontroller's connectivity and control capabilities.
  • Power Management: The ADUC831BCP includes power-saving modes and features that allow for efficient power management in battery-operated devices.

With its integrated features and robust design, the ADUC831BCP is well-suited for applications in industrial control, instrumentation, smart sensing systems, and any other scenario that demands a high level of precision and integration. Its extensive on-chip peripherals reduce the need for external components, simplifying design and reducing system costs.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Smart Transducers
  • Instrumentation and Measurement Devices
  • Battery-powered Devices

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3854 $86.7708
3+ $35.5983 $106.7949
5+ $34.4859 $172.4295
6+ $33.3734 $200.2404
8+ $32.2610 $258.0880
11+ $28.9236 $318.1596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess