EN
  • EN
  • DE

ADUC7032BSTZ-8L

Part No ADUC7032BSTZ-8L
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Integrated Precision Battery Sensor 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Contact Plating Tin
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Output Type Digital
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1018343-ADUC7032BSTZ-8L
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUC7032BSTZ-8L CAD Model

Description

ADUC7032BSTZ-8L Microcontroller by Analog Devices Inc.

The ADUC7032BSTZ-8L is a high-performance, microcontroller unit (MCU) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of industrial and automation applications, this precision analog microcontroller integrates multiple components into a single chip, offering a compact and efficient solution for system design.

Key Features:

  • Core Processor: The ADUC7032BSTZ-8L is built around a powerful ARM7TDMI core, operating at a frequency of up to 8 MHz. This ensures smooth and efficient handling of complex tasks and algorithms, making it suitable for demanding applications.
  • Memory: It comes with ample memory resources, including 62KB of non-volatile Flash/EE memory for program storage and 4KB of SRAM for data processing, which facilitates robust application development and data handling capabilities.
  • Analog Features: The MCU features high-quality analog peripherals, including 12-bit ADCs, DACs, and a temperature sensor, which enable precise measurement and control in applications requiring high-accuracy signal processing.
  • Power Efficiency: Designed with power efficiency in mind, the ADUC7032BSTZ-8L supports multiple power-saving modes, making it an ideal choice for battery-operated devices or energy-conscious systems.
  • Package: The device is housed in a 64-LQFP (Low-profile Quad Flat Package) that ensures a minimal footprint on the PCB, while still offering ample pinout for interfacing with external components.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The versatility of the ADUC7032BSTZ-8L makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Process control and automation
  • Sensor signal conditioning
  • Data acquisition systems
  • Battery management systems
  • Medical instrumentation

With its robust architecture, comprehensive feature set, and the backing of Analog Devices' reputation for precision and quality, the ADUC7032BSTZ-8L is a microcontroller that delivers exceptional value and performance for engineers and designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess