EN
  • EN
  • DE

BUK445-100A

Part No BUK445-100A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050050-BUK445-100A
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK445-100A CAD Model

Description

The BUK445-100A is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage, high-current switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for power management, motor control, and other applications requiring efficient power control.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • DC-DC Converters: Utilized in DC-DC converters to regulate voltage levels in electronic devices.
  • Lighting Control: Used in lighting control systems for dimming and switching lighting loads.
  • Battery Management Systems: Integrated into battery management systems (BMS) for charging and discharging control.

Features:

  • N-Channel MOSFET: Standard N-channel configuration.
  • High Voltage Rating: Features a drain-source voltage (VDS) of 100V.
  • Low On-Resistance: Provides low on-resistance (RDS(on)) for efficient power switching.
  • High Current Capability: Capable of handling a high drain current (ID).
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency applications.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown conditions.

Benefits:

  • Efficient Switching: Low on-resistance ensures efficient switching performance, reducing power dissipation.
  • High Performance: Provides high voltage and current handling capabilities for reliable operation.
  • Easy to Use: Standard N-channel configuration makes it easy to integrate into existing circuits.
  • Versatile Application: Suitable for a wide range of power switching applications.
  • Robust Design: Designed for reliable operation under harsh conditions.
  • Cost-Effective: Provides a cost-effective solution for power switching applications.

Additional Details:

The BUK445-100A is typically available in a TO-220 package. It is important to consult the datasheet for precise specifications, including maximum ratings, thermal characteristics, and electrical characteristics under various operating conditions. Proper heat sinking is required to dissipate heat generated during operation and prevent device failure. The gate threshold voltage (VGS(th)) is a critical parameter for determining the turn-on voltage of the MOSFET. The specific RDS(on) value depends on the gate-source voltage (VGS) and the junction temperature. The diode characteristics are also important for applications with inductive loads.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess