EN
  • EN
  • DE

ADUC7026BSTZ62I

Part No ADUC7026BSTZ62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller 12-bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 40
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 12 x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1142383-ADUC7026BSTZ62I
Manufacturer Homepage www.analog.com
Family Name ADUC7026
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7026BSTZ62I CAD Model

Description

The ADUC7026BSTZ62I is a state-of-the-art microcontroller unit (MCU) from Analog Devices Inc., renowned for its high-performance capabilities and integration of analog features. Designed for precision applications requiring high data accuracy, this MCU is an ideal choice for industrial, medical, and instrumentation markets.

Key Features:

  • Core: The device is built around an ARM7TDMI core, operating at a frequency of up to 62.5 MHz, providing a balance of power efficiency and processing capability.
  • Memory: It comes with 126KB of on-chip Flash/EE memory for program storage, and 8KB of SRAM, ensuring ample space for complex applications and data handling.
  • Analog Integration: The MCU features a 12-bit, 1 MSPS ADC with up to 16 channels, offering precise data conversion for analog signals. It also includes two DACs for analog output, and a range of other analog peripherals.
  • Temperature Range: The industrial temperature range of -40°C to +125°C allows the ADUC7026BSTZ62I to operate reliably in harsh environments.
  • Packaging: Housed in a 64-LFCSP (lead frame chip scale package), this MCU is compact and suitable for space-constrained applications.
  • Power Management: With multiple power-down modes, the device can manage power consumption effectively, making it suitable for portable and battery-operated devices.
  • Communication Peripherals: It includes a variety of communication interfaces such as I²C, SPI, UART, and USB, providing versatile connectivity options for various applications.

Applications:

The ADUC7026BSTZ62I is designed to meet the demands of a wide range of applications. Its precision analog features make it an excellent choice for sensor interfacing and signal processing tasks. It's commonly used in:

  • Industrial control systems
  • Medical devices
  • Smart sensing systems
  • Automotive systems
  • Instrumentation and measurement devices

Conclusion:

The ADUC7026BSTZ62I by Analog Devices Inc. is a robust and versatile microcontroller that combines the power of ARM7TDMI core with extensive analog and digital peripherals. Its ability to perform in extreme temperatures and manage power efficiently makes it a reliable choice for engineers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess