EN
  • EN
  • DE

ADUC7023BCP6Z62I

Part No ADUC7023BCP6Z62I
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU with Enhanced IRQ Handler
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity I2C, SPI
Peripherals POR, PWM, WDT
Number of I/O 20
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 12 x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1142374-ADUC7023BCP6Z62I
Manufacturer Homepage www.analog.com
Family Name ADuC7023
Introduction Date January 05, 2010
ECCN 3A991.a.2
Country of Origin China, China, China
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7023BCP6Z62I CAD Model

Description

ADUC7023BCP6Z62I Product Image

The ADUC7023BCP6Z62I is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications. This product is part of the ADuC702x series, which is well-known for its robust performance in complex industrial and instrumentation systems.

Key Features

  • 32-bit ARM7TDMI MCU core operating at up to 41.78 MHz
  • 62 kB Flash/16 kB SRAM providing ample storage for applications
  • 12-bit ADC with up to 1 MSPS, 8-channel multiplexer, and on-chip temperature sensor
  • Dual 12-bit DACs with synchronization capabilities
  • On-chip PLL allowing full-speed operation without external clock
  • Industrial temperature range from -40°C to +125°C
  • Power supply voltage range of 2.7V to 3.6V
  • Various serial I/O options including I²C, SPI, and UART interfaces
  • 16-bit PWM with six output channels

Applications

The ADUC7023BCP6Z62I is engineered to meet the demands of precision-driven applications that require high-performance analog and digital processing. It is ideal for:

  • Industrial control systems
  • Smart sensing systems
  • Instrumentation and measurement devices
  • Automotive and transportation systems
  • Energy management and monitoring

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADUC7023BCP6Z62I is no exception. It is designed to deliver reliable performance even under the harshest conditions, ensuring longevity and consistent operation in your critical applications.

Ordering Information

To purchase the ADUC7023BCP6Z62I or obtain more information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your systems are powered by precision and reliability with the ADUC7023BCP6Z62I microcontroller.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5832 $50.2488
22+ $4.5811 $100.7842
34+ $4.4379 $150.8886
47+ $4.2948 $201.8556
61+ $4.1516 $253.2476
81+ $3.7222 $301.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,018 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess