EN
  • EN
  • DE

ADUC7020

Part No ADUC7020
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Analog Microcontroller 12-bit Analog I/O, ARM7TDMI MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142365-ADUC7020
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7020 CAD Model

Description

Introducing the ADUC7020 MicroConverter from Analog Devices

The ADUC7020 MicroConverter from Analog Devices Inc. is a fully integrated, 32-bit microcontroller that combines high-performance analog peripherals with low-power, precision analog microcontroller technology. This powerful component is designed to cater to a wide range of applications including industrial control systems, smart sensors, instrumentation, and monitoring systems.

Key Features of the ADUC7020 MicroConverter:

  • Precision Analog I/O: The ADUC7020 is equipped with multi-channel 12-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs), providing accurate and reliable data conversion for critical applications.
  • ARM7TDMI Core: At the heart of the ADUC7020 is an ARM7TDMI core, which offers a perfect balance between power efficiency and processing capability, making it ideal for battery-operated devices and applications requiring complex computations.
  • On-Chip Memory: With ample on-chip memory, including flash and SRAM, the ADUC7020 provides sufficient space for complex firmware and data storage without the need for external memory components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADUC7020 features a range of power-saving modes, allowing designers to optimize battery life and reduce energy costs.
  • Robust Peripheral Set: The device comes with a variety of peripherals such as UART, SPI, I²C interfaces, timers, and GPIOs, enabling easy integration into a multitude of systems and providing flexibility for designers.
  • Development Tools: Analog Devices Inc. supports the ADUC7020 with a comprehensive suite of development tools, including evaluation boards, reference designs, and software libraries to expedite the design process and reduce time to market.

The ADUC7020 is not only a testament to Analog Devices Inc.'s commitment to integrating precision analog and digital technology but also a versatile solution for developers looking to create sophisticated and efficient systems. Whether it's for process control, data acquisition, or any other demanding application, the ADUC7020 MicroConverter stands out as a reliable and high-performance choice.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess