EN
  • EN
  • DE

ADT7484ARMZ

Part No ADT7484ARMZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816813-ADT7484ARMZ
Ultra Librarian 3D Model Ultra Librarian ADT7484ARMZ CAD Model

Description

ADT7484ARMZ Temperature Sensor IC by Analog Devices Inc.

The ADT7484ARMZ is a highly integrated digital temperature sensor from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision temperature monitoring device is designed for sophisticated thermal management applications in a variety of electronic equipment such as personal computers, office electronics, telecommunications systems, and industrial controllers.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the ADT7484ARMZ offers a robust solution for systems where space is at a premium. The device is capable of measuring temperature with high accuracy, providing readings in digital form using a 2-wire serial interface compatible with SMBus 2.0 and I²C communication protocols. This feature allows for easy integration into existing system designs without the need for complex wiring or additional components.

Key Features of ADT7484ARMZ:

  • Temperature Measurement: The sensor is capable of monitoring its own temperature as well as the temperature of one or two remote sensor diodes, making it ideal for multi-point temperature tracking within a system.
  • High Accuracy: With a typical accuracy of ±1°C for on-chip and remote temperature sensing, the ADT7484ARMZ ensures precise thermal management for critical system components.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 8 to 13 bits, allowing designers to balance the trade-off between resolution and measurement speed.
  • Alert Function: The device features an ALERT output that can be programmed to assert under various temperature threshold conditions, providing an immediate response mechanism for thermal events.
  • Wide Operating Temperature Range: The ADT7484ARMZ operates effectively across a wide temperature range, typically from -40°C to +120°C, ensuring reliable performance in diverse environments.

With its advanced features and compact footprint, the ADT7484ARMZ from Analog Devices Inc. is a versatile and reliable choice for temperature monitoring and control in complex electronic systems. Its integration capabilities and programmable functions make it an essential component for designers looking to enhance system stability and safety through precise thermal management.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3063 $63.0630
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess