EN
  • EN
  • DE

ADT7420UCPZ-R2

Part No ADT7420UCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DGTL -40C-150C 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 150°C 15 b 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADT7420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADT7420UCPZR2, ADT7420UCPZ-R2DKR, ADT7420UCPZ-R2TR, ADT7420UCPZ-R2CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911024-ADT7420UCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADT7420UCPZ-R2 CAD Model

Description

ADT7420UCPZ-R2 Temperature Sensor IC by Analog Devices Inc.

The ADT7420UCPZ-R2 is a high-precision digital temperature sensor IC from Analog Devices Inc., renowned for its accuracy and ease of use in a variety of applications. This sensor provides a 16-bit temperature resolution, allowing for fine-grained temperature readings with remarkable precision. It is an ideal choice for environmental monitoring, medical and industrial applications, where accurate temperature measurements are critical.

Key Features

  • High Accuracy: The ADT7420UCPZ-R2 boasts an impressive accuracy of ±0.25°C across the temperature range of -40°C to +105°C, and ±0.5°C across the full temperature range of -55°C to +150°C.
  • Wide Operating Temperature Range: This sensor operates over a broad temperature range, making it versatile for various challenging environments.
  • 16-Bit Resolution: With its high-resolution output, users are guaranteed detailed temperature data for precise monitoring and control.
  • Low Power Consumption: Designed for efficiency, the ADT7420UCPZ-R2 is suitable for battery-powered devices due to its low power requirements.
  • Easy Interface: It features a simple I2C serial interface, facilitating straightforward integration with microcontrollers and other digital systems.
  • Multiple Operating Modes: The sensor supports both continuous conversion mode and one-shot temperature measurement, allowing for flexibility in power management and data acquisition.

Applications

The ADT7420UCPZ-R2 is versatile and can be used in a wide range of applications, including:

  • Environmental Control Systems
  • Data Logging and Asset Tracking
  • Healthcare and Medical Devices
  • Industrial and Process Control
  • Computer Peripheral Thermal Protection
  • Telecommunications Systems

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADT7420UCPZ-R2 temperature sensor IC stands out for its reliability and performance. It comes in a compact LFCSP package, which is both space-saving and easy to mount on a printed circuit board. For designers and engineers seeking precise temperature measurements, the ADT7420UCPZ-R2 offers an optimal solution that combines accuracy with digital convenience.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2494 $51.2470
12+ $8.4097 $100.9164
19+ $8.1469 $154.7911
26+ $7.8841 $204.9866
33+ $7.6213 $251.5029
44+ $6.8329 $300.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess