EN
  • EN
  • DE

ADT7408CCPZ-REEL7

Part No ADT7408CCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -20°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±4°C)
Testing Conditions 75°C to 95°C (-20°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 058181-ADT7408CCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian ADT7408CCPZ-REEL7 CAD Model

Description

The ADT7408CCPZ-REEL7 is a high-precision, digital temperature sensor from the renowned manufacturer Analog Devices Inc. This component is designed to offer exceptional temperature sensing accuracy and resolution, making it an ideal choice for a wide range of applications that require reliable and precise temperature measurements.

Key Features

  • Temperature Range: The ADT7408CCPZ-REEL7 can measure temperatures from -40°C to +150°C, providing a wide operational range suitable for various environments.
  • Accuracy: It offers an impressive accuracy of ±0.5°C, ensuring precise temperature readings critical for sensitive applications.
  • Resolution: With a resolution of 0.0078°C, this sensor can detect very small changes in temperature, making it perfect for high-resolution temperature monitoring.
  • Interface: The device supports I²C, SMBus, and SPI interfaces, providing flexibility for integration with a variety of microcontroller or microprocessor-based systems.
  • Supply Voltage: It operates on a supply voltage range of 2.7V to 5.5V, accommodating diverse power requirements.
  • Low Power Consumption: The sensor is designed for energy efficiency, which is crucial for battery-powered and portable applications.
  • Packaging: Supplied in a compact LFCSP (Lead Frame Chip Scale Package), the ADT7408CCPZ-REEL7 is suitable for space-constrained applications.
  • Reel Packaging: The ‘REEL7’ designation indicates that this product is available in tape and reel packaging for automated assembly processes, enhancing manufacturing efficiency.

Applications

The ADT7408CCPZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Environmental monitoring and HVAC systems
  • Industrial and medical equipment
  • Data center and server room temperature monitoring
  • Battery management systems
  • Electronic test and measurement equipment

Conclusion

The ADT7408CCPZ-REEL7 temperature sensor from Analog Devices Inc. stands out for its precision, versatility, and efficiency. It is a top choice for designers and engineers looking to incorporate accurate temperature sensing into their systems. With its high resolution, wide temperature range, and multiple interface options, this sensor meets the stringent requirements of advanced thermal management solutions.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3760 $53.7600
23+ $4.4111 $101.4553
36+ $4.2732 $153.8352
49+ $4.1354 $202.6346
63+ $3.9975 $251.8425
84+ $3.5840 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess