EN
  • EN
  • DE

ADT7320UCPZ-RL7

Part No ADT7320UCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±0.66°C)
Test Condition -10°C ~ 105°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 768221-ADT7320UCPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADT7320
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADT7320UCPZ-RL7 CAD Model

Description

ADT7320UCPZ-RL7 Temperature Sensor IC

The ADT7320UCPZ-RL7 is a high-precision digital temperature sensor IC from Analog Devices Inc., renowned for its accuracy and ease of use. This sensor is part of the ADT7320 series, which is designed to provide precise temperature measurements in a wide range of applications, from industrial control systems to medical devices.

Key Features:

  • High Accuracy: The ADT7320UCPZ-RL7 offers a ±0.25°C accuracy from -40°C to +105°C, ensuring reliable and precise temperature readings.
  • Wide Temperature Range: It has an operating temperature range of -55°C to +150°C, making it suitable for extreme environmental conditions.
  • Digital Interface: The sensor provides a digital output via a SPI (Serial Peripheral Interface) which allows for easy integration with microcontrollers and other digital systems.
  • Programmable Resolution: Users can configure the resolution from 13 to 16 bits, allowing for flexibility between measurement resolution and conversion time.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Small Package: The sensor comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for space-constrained applications.

Applications:

The ADT7320UCPZ-RL7 is versatile and can be used in various applications, including but not limited to:

  • Environmental control systems
  • Data center environmental monitoring
  • Medical and healthcare systems
  • Industrial and process control
  • Computer thermal monitoring
  • Thermal protection for electronic systems

Product Details:

This product is available in a tape and reel format with the designation 'RL7' indicating the packaging method, which is suitable for automated assembly processes. It is RoHS compliant and adheres to the environmental standards set for electronic components.

The ADT7320UCPZ-RL7 by Analog Devices Inc. is a robust digital temperature sensor that offers unparalleled accuracy and reliability for your temperature sensing needs, ensuring your systems operate within their optimal temperature range.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0803 $55.4015
11+ $9.0916 $100.0076
18+ $8.8075 $158.5350
24+ $8.5233 $204.5592
31+ $8.2392 $255.4152
41+ $7.3869 $302.8629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess