EN
  • EN
  • DE

ADT7316ARQZ-REEL7

Part No ADT7316ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Accurate Digital Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 120°C
Sensing Temperature - Remote -40°C ~ 120°C
Output Type I2C/SMBus, SPI
Operating Supply Voltage 2.7 V ~ 5.25 V
Resolution 12 b
Features Output Switch, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 85°C (-40°C ~ 120°C)
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142308-ADT7316ARQZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7316
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADT7316ARQZ-REEL7 CAD Model

Description

Analog Devices Inc. ADT7316ARQZ-REEL7 Digital Temperature Sensor

The ADT7316ARQZ-REEL7 is a high-precision digital temperature sensor and quad-channel DAC (Digital-to-Analog Converter) offered by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This multifunctional device is a part of Analog Devices' comprehensive portfolio of temperature sensing and control solutions, designed for applications requiring accurate temperature monitoring and precise analog control.

The ADT7316ARQZ-REEL7 provides a 16-bit temperature-to-digital converter and a quad 12-bit DAC in a compact 16-lead QSOP package. It operates over a wide temperature range from -40°C to +105°C, making it suitable for industrial control systems, telecommunications equipment, and environmental monitoring setups.

Key features of the ADT7316ARQZ-REEL7 include:

  • High-precision temperature sensing with a resolution of 0.0078°C
  • Quad 12-bit DAC channels for accurate analog output
  • Flexible serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • User-selectable output voltage range for the DAC, providing versatility in control applications
  • On-chip reference and buffer for the DAC, reducing the need for external components
  • Programmable temperature alarm and overtemperature shutdown features for enhanced system protection
  • Low power consumption, ideal for battery-powered devices
  • Supplied in tape and reel packaging (REEL7), facilitating efficient handling and manufacturing processes

This product is particularly suitable for precision temperature control systems where it is necessary to adjust the temperature setpoint or control other analog variables in real-time. The integrated DACs allow for direct control of external devices, such as actuators or fans, based on the temperature readings, without the need for additional conversion circuits.

The ADT7316ARQZ-REEL7 is available in a surface-mount package that is RoHS compliant, ensuring that it meets current environmental standards for electronic components. With its combination of high accuracy, integration, and flexibility, the ADT7316ARQZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance and efficiency of their temperature-sensitive systems.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess