EN
  • EN
  • DE

ADT7311WTRZ-RL7

Part No ADT7311WTRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description 0.5 C ACCURATE TEMP SPI INTERFAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 16 b
Features One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C (±1°C)
Test Condition -40°C ~ 105°C (-40°C ~ 150°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC
Manufacturer Package 8-SOIC
Win Source Part Number 768219-ADT7311WTRZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADT7311
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADT7311WTRZ-RL7 CAD Model

Description

ADT7311WTRZ-RL7 - Precision Temperature Sensor from Analog Devices Inc.

The ADT7311WTRZ-RL7 is a high-performance digital temperature sensor from Analog Devices Inc., engineered to deliver precise temperature measurements with a digital interface. This sensor is part of the renowned ADT7311 series, known for its reliability and accuracy in a wide range of applications, from industrial control systems to consumer electronics.

With a temperature measurement range of -55°C to +150°C, the ADT7311WTRZ-RL7 provides the flexibility needed for demanding temperature monitoring tasks. The device boasts an impressive temperature resolution of 0.0078°C and an accuracy of ±0.5°C from -40°C to +105°C, ensuring precise readings for critical applications.

The ADT7311WTRZ-RL7 is designed with a 16-bit Σ-Δ analog-to-digital converter (ADC), which contributes to its high resolution and accuracy. This sensor communicates over a SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit), making it easily integrable with a wide range of microcontrollers and digital systems.

One of the key features of this temperature sensor is its low power consumption, which makes it ideal for battery-powered devices. It operates from a single 2.7 V to 5.5 V supply, allowing for flexibility in system power design. Additionally, the ADT7311WTRZ-RL7 offers various power-saving modes, including a shutdown mode that reduces the current consumption to 2 μA, further extending battery life in portable applications.

The device is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The ADT7311WTRZ-RL7 also features overtemperature and undertemperature alarm functions, which can trigger an external interrupt to alert the system in case of temperature excursions beyond programmed limits.

Overall, the ADT7311WTRZ-RL7 from Analog Devices Inc. is a robust and precise temperature sensor solution for engineers and designers looking to incorporate accurate temperature monitoring into their systems. Its high resolution, accuracy, and flexible digital interfaces, combined with low power consumption, make it an excellent choice for a myriad of applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess