EN
  • EN
  • DE

ADT42GRT-REEL7

Part No ADT42GRT-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173624-ADT42GRT-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT42GRT-REEL7 CAD Model

Description

The ADT42GRT-REEL7 is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the semiconductor industry. This device offers exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial instrumentation, medical equipment, and communication systems. The ADT42GRT-REEL7 is designed to meet the stringent requirements of modern electronic systems, delivering reliable and consistent performance.

Key Features

  • High Resolution: The ADT42GRT-REEL7 boasts a high-resolution ADC, providing precise digital output for even the most demanding applications.
  • Fast Sampling Rate: With its rapid sampling capabilities, this ADC ensures that data is converted quickly and efficiently, minimizing latency and maximizing throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the ADT42GRT-REEL7 helps reduce the overall power consumption of the system, making it ideal for battery-powered devices.
  • Robust Packaging: The device comes in a tape and reel packaging format (REEL7), which facilitates automated assembly processes and is suitable for high-volume production environments.
  • Wide Operating Temperature Range: This ADC is capable of operating over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the ADT42GRT-REEL7 allows it to be used in a multitude of applications. Its precision and speed are particularly beneficial in:

  • Data Acquisition Systems
  • Medical Imaging
  • Instrumentation and Control Systems
  • High-speed Communications
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADT42GRT-REEL7 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Customers can trust in the reliability and longevity of this ADC, backed by Analog Devices' reputation for excellence in the field of high-performance integrated circuits.

You May Also Be Interested in

Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Intersil
Need more? Email Us
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess