EN
  • EN
  • DE

ADSP-TS203SABP-050

Part No ADSP-TS203SABP-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOAT/FIXED 500MHZ 576BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TigerSHARC®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 576-BBGA
Case / Package 576-BGA-ED (25x25)
Family Name ADSP-TS203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADSP-TS203SABP050-ND, ADSP-TS203SABP050
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911008-ADSP-TS203SABP-050
Ultra Librarian 3D Model Ultra Librarian ADSP-TS203SABP-050 CAD Model

Description

The ADSP-TS203SABP-050 is a high-performance signal processing product from the renowned manufacturer Analog Devices Inc. This advanced digital signal processor (DSP) is part of the TigerSHARC® series, which is known for its exceptional computational power and speed. The device is designed to cater to a wide array of applications, including but not limited to, telecommunications, industrial control, military systems, and image processing.

Key Features

  • High-Performance Architecture: The ADSP-TS203SABP-050 boasts a parallel processing architecture that allows for simultaneous execution of multiple tasks, dramatically increasing the overall system throughput.
  • Large On-Chip Memory: Equipped with a substantial amount of on-chip memory, the device minimizes the need for external memory, which can help reduce system costs and complexity.
  • Scalable Performance: The processor's scalability ensures that it can meet the needs of both current and future signal processing demands by allowing multiple devices to be used in parallel.
  • Flexible I/O Options: A variety of input/output options provide the flexibility needed to interface with a wide range of peripheral devices and systems.
  • High-Speed Serial Links: Integrated high-speed serial links facilitate fast data transfers, which is critical for systems requiring real-time processing capabilities.

Applications

The versatility of the ADSP-TS203SABP-050 makes it an ideal choice for a variety of demanding applications. Its high-speed processing abilities are perfect for complex algorithms in wireless communication systems, such as those used in 3G and 4G cellular networks. In industrial settings, it can handle sophisticated control systems that require rapid and precise computations. The defense sector can benefit from its capabilities in signal intelligence and radar signal processing, where speed and reliability are paramount.

Technical Specifications

Parameter Value
Core Processor TigerSHARC
Core Size 32-Bit
Speed 500MHz
Interface Type Link Port, Serial Port
Operating Temperature -40°C ~ 85°C (TA)

The ADSP-TS203SABP-050 from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology that pushes the boundaries of digital signal processing. With its robust set of features, this DSP is poised to deliver unparalleled performance for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess