EN
  • EN
  • DE

ADSP-TS202SABPZ-050

Part No ADSP-TS202SABPZ-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.5MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 198868-ADSP-TS202SABPZ-050
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS202SABPZ-050 CAD Model

Description

ADSP-TS202SABPZ-050: High-Performance Digital Signal Processor

The ADSP-TS202SABPZ-050 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding requirements of high-speed signal processing applications, this processor is an ideal choice for industries such as telecommunications, industrial control, military systems, and medical imaging.

At the heart of the ADSP-TS202SABPZ-050 is its TigerSHARC® core, which provides a blend of high performance, large bandwidth, and power efficiency. It operates at a core frequency of 500 MHz, enabling the execution of complex algorithms and processing tasks at breakneck speeds. This DSP is particularly well-suited for applications that require floating-point precision and advanced digital signal processing capabilities.

With its 24 MB of integrated DRAM, this processor is capable of handling large data sets and buffering substantial amounts of information, a feature that is critical for real-time processing scenarios. Additionally, the device supports a variety of I/O options, including link ports and serial ports, which facilitate easy data transfer and communication with other components in a system.

The ADSP-TS202SABPZ-050 also boasts an array of sophisticated features such as SIMD (Single Instruction, Multiple Data) capabilities, which allow for parallel processing of data to accelerate performance. Its advanced interrupt handling system ensures responsive and reliable operation, even under the most strenuous conditions.

For developers, Analog Devices Inc. provides comprehensive support in the form of software development tools, application notes, and technical documentation. This ensures that integrating the ADSP-TS202SABPZ-050 into your design is as smooth and straightforward as possible.

Encased in a 576-ball BGA (Ball Grid Array) package, the ADSP-TS202SABPZ-050 is designed for robust and reliable operation in a wide range of environmental conditions. Whether you're designing a system for advanced audio processing, radar and sonar applications, or complex image processing, this DSP from Analog Devices Inc. is sure to exceed your performance expectations.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess