EN
  • EN
  • DE

ADSP-TS201SYBP-050

Part No ADSP-TS201SYBP-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576-SBGA / TigerSHARC-R Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 575-BBGA
Supplier Device Package 576-BGA-ED (25x25)
Part Number Series ADSP-TS201
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814358-ADSP-TS201SYBP-050
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SYBP-050 CAD Model

Description

Analog Devices Inc. ADSP-TS201SYBP-050: High-Performance DSP

The ADSP-TS201SYBP-050 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to demanding signal processing applications. This processor is part of the TigerSHARC® series, which is renowned for its exceptional computational power and speed, making it an ideal choice for applications such as imaging, radar, sonar, multimedia, and communications.

With a core clock speed of up to 500 MHz, the ADSP-TS201SYBP-050 delivers up to 3 GFLOPs of processing power. This impressive performance is achieved through a combination of parallel processing capabilities, a large on-chip memory, and a highly efficient architecture that optimizes both control and signal processing tasks.

Key Features:

  • High Performance: The device boasts a 500 MHz core clock speed, providing ample processing power for complex algorithms and high-speed data processing.
  • Large On-Chip Memory: It comes with a significant on-chip memory, reducing the need for external memory components and enabling faster data access.
  • Parallel Processing: The ADSP-TS201SYBP-050 supports parallel processing with its multiple computational units, allowing for simultaneous execution of multiple tasks.
  • Flexible Peripheral Set: A variety of peripherals are integrated, including serial ports, parallel ports, and timers, offering versatile interfacing options.
  • Scalability: The TigerSHARC® architecture allows for scalable designs, enabling systems to be tailored to specific application requirements.

The processor's architecture is designed to handle a wide range of data types and sizes, which is crucial for applications that require flexibility and precision. Its SIMD (Single Instruction, Multiple Data) and VLIW (Very Long Instruction Word) capabilities ensure that the ADSP-TS201SYBP-050 can handle multiple operations in a single clock cycle, maximizing throughput and efficiency.

For developers, the ADSP-TS201SYBP-050 is supported by a comprehensive set of development tools, including cross-compilers, emulators, and debuggers. Analog Devices Inc. also provides extensive documentation and application notes to facilitate the design and implementation process.

In conclusion, the ADSP-TS201SYBP-050 from Analog Devices Inc. is a powerful DSP solution that combines speed, efficiency, and flexibility. Its advanced features and support infrastructure make it a top choice for engineers looking to tackle the most challenging signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess