EN
  • EN
  • DE

ADSP-TS101SAB1-0

Part No ADSP-TS101SAB1-0
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 6MBIT 625 BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 625-PBGA (27x27)
Win Source Part Number 077869-ADSP-TS101SAB1-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB1-0 CAD Model

Description

The ADSP-TS101SAB1-0 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of high-performance signal processing applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that enable efficient and powerful computation capabilities for a variety of industrial, automotive, and consumer electronics applications.

Key Features

  • High Performance: The ADSP-TS101SAB1-0 is built to deliver exceptional performance, thanks to its high clock speed and optimized architecture. This DSP is capable of executing complex algorithms and processing large amounts of data with minimal latency.
  • Advanced Architecture: With an advanced core architecture, this DSP offers superior parallel processing capabilities, making it ideal for applications that require simultaneous execution of multiple tasks.
  • Flexibility: The ADSP-TS101SAB1-0 is designed to be highly flexible, supporting a wide range of interfaces and peripherals. This flexibility allows designers to easily integrate the DSP into various system configurations.
  • Low Power Consumption: Despite its high performance, the ADSP-TS101SAB1-0 is engineered to maintain low power consumption, which is crucial for portable and energy-sensitive applications.

Applications

The ADSP-TS101SAB1-0 is ideal for a broad spectrum of applications, including but not limited to:

  • Advanced audio and video processing
  • Automotive radar and sensor fusion
  • Wireless communication systems
  • Medical imaging and diagnostics
  • Industrial control and automation systems

Technical Specifications

Some of the technical specifications that highlight the capabilities of the ADSP-TS101SAB1-0 include:

  • High clock speeds for rapid processing
  • Multiple internal buses to prevent bottlenecks
  • Large on-chip memory to facilitate complex computations
  • Extensive external memory interfaces
  • Robust set of peripherals and I/O options

The ADSP-TS101SAB1-0 by Analog Devices Inc. is a powerful tool for developers looking to push the boundaries of digital signal processing. Its blend of performance, flexibility, and efficiency makes it an excellent choice for your next high-performance computing project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess