EN
  • EN
  • DE

ADSP-TS101SAB2Z000

Part No ADSP-TS101SAB2Z000
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOAT/FIXED 250MHZ 484BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed/Floating Point
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 484-PBGA (19x19)
Win Source Part Number 198862-ADSP-TS101SAB2Z000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB2Z000 CAD Model

Description

Analog Devices Inc. ADSP-TS101SAB2Z000: High-Performance Signal Processing

The ADSP-TS101SAB2Z000 from Analog Devices Inc. is a powerhouse in the field of signal processing, offering exceptional performance and versatility for a wide range of applications. This product is designed to cater to the demands of high-end industrial, telecommunications, military, and aerospace systems, where precision and reliability are of paramount importance.

Key Features and Benefits

  • High-Performance Signal Processing: At the core of the ADSP-TS101SAB2Z000 is a sophisticated signal processing unit capable of executing complex algorithms with high efficiency and speed, making it ideal for real-time applications.
  • Optimized Architecture: The device features a highly optimized architecture that includes multiple execution units, providing parallel processing capabilities. This design enables the processor to handle multiple tasks simultaneously, reducing processing times and improving overall system performance.
  • Large On-Chip Memory: With a substantial amount of on-chip memory, the ADSP-TS101SAB2Z000 can store and access critical data quickly, which is crucial for applications that require fast and immediate data processing.
  • Scalability: The processor is designed to be scalable, allowing it to meet the needs of various applications without the need for significant redesigns. This scalability ensures that the ADSP-TS101SAB2Z000 can adapt to evolving performance requirements.
  • Robust Support: Analog Devices Inc. provides robust support for the ADSP-TS101SAB2Z000, including detailed technical documentation, application notes, and reference designs. This support ensures that developers can maximize the potential of the processor in their specific applications.

Applications

The versatility of the ADSP-TS101SAB2Z000 makes it suitable for a wide array of applications, including:

  • Advanced radar and sonar systems
  • High-speed data acquisition
  • Communication infrastructure
  • Medical imaging equipment
  • Industrial control systems

With its high-speed signal processing capabilities and robust support, the ADSP-TS101SAB2Z000 from Analog Devices Inc. is an excellent choice for designers and engineers looking to push the boundaries of what's possible in their respective fields. The processor's ability to deliver top-tier performance while maintaining efficiency makes it a valuable component in any high-demand signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess