EN
  • EN
  • DE
  • IT

KBJL1010G-BP

Part No KBJL1010G-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description DIODE BRIDGE KBJL / Bridge Rectifier Single Phase Standard 1 kV Through Hole KBJL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Micro Commercial Co
Packaging Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, KBJL
Supplier Device Package KBJL
Base Product Number KBJL1010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,400
Win Source Part Number 1324049-KBJL1010G-BP
Ultra Librarian 3D Model Ultra Librarian KBJL1010G-BP CAD Model

Description

The Micro Commercial Co KBJL1010G-BP is a bridge rectifier diode that is designed to meet the requirements of a wide range of applications.

  • Current Rating: 10A
  • Voltage Rating: 1kV
  • Reverse Leakage Current: 5 µA @ 1000 V
  • Forward Voltage Drop: 1.1 V @ 5 A
  • Package: 4-SIP, KBJL
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
Comchip Technology
BRIDGE RECT 1P 400V 800MA MBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507
Vishay
BRIDGE RECT 1P 1.4KV 35A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess