EN
  • EN
  • DE

ADSP-TS101SAB2-000

Part No ADSP-TS101SAB2-000
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 6MBIT 484 BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series TigerSHARC®
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 484-BFBGA
Supplier Device Package 484-PBGA (19x19)
Base Product Number ADSP-TS101
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 911005-ADSP-TS101SAB2-000
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB2-000 CAD Model

Description

The ADSP-TS101SAB2-000 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to high-end industrial, automotive, and consumer applications requiring robust processing capabilities. This DSP is part of the TigerSHARC® processor family that is well-known for its excellent performance in floating-point operations and parallel processing tasks.

Key Features

  • High-Performance Computing: The ADSP-TS101SAB2-000 offers a perfect blend of performance and power efficiency, making it ideal for compute-intensive tasks.
  • Parallel Processing: With its innovative architecture, this DSP supports multiple processing elements that can operate in parallel, significantly accelerating complex algorithms and signal processing tasks.
  • Scalable Architecture: The scalability of the processor allows for multiple DSPs to be used in tandem, providing a linear performance increase with each additional unit.
  • Robust Floating-Point Precision: Its strong floating-point precision capabilities ensure accurate calculations critical for scientific and engineering applications.

Applications

The ADSP-TS101SAB2-000 is versatile and can be employed in a variety of applications. These include, but are not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • High-Performance Audio and Video Processing
  • Medical Imaging Equipment
  • Wireless Infrastructure
  • Industrial Control Systems

Technical Specifications

Parameter Specification
Clock Speed Up to 600 MHz
On-Chip Memory 24 MB
I/O Voltage 3.3V
Package BGA (Ball Grid Array)

Conclusion

The ADSP-TS101SAB2-000 from Analog Devices Inc. is an exceptional digital signal processor that offers unparalleled performance for applications demanding high-speed and precise signal processing. Its advanced features and capabilities make it an ideal choice for developers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess