EN
  • EN
  • DE

ADSP-TS101SAB2-0

Part No ADSP-TS101SAB2-0
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 6MBIT 484 BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 484-PBGA (19x19)
Win Source Part Number 077870-ADSP-TS101SAB2-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB2-0 CAD Model

Description

Analog Devices Inc. ADSP-TS101SAB2-0: High-Performance Digital Signal Processor

The ADSP-TS101SAB2-0 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its high-performance capabilities and efficient processing of complex algorithms. This DSP is part of the TigerSHARC® series, which is well-known for delivering exceptional computational power and speed, making it an ideal choice for a wide range of demanding applications, including telecommunications, industrial control, military systems, and medical imaging.

At the core of the ADSP-TS101SAB2-0 is a 32-bit architecture that supports both fixed-point and floating-point arithmetic, ensuring versatile and precise calculations. The processor operates at a high frequency, providing the computational bandwidth necessary for real-time processing tasks. This high-speed operation is complemented by a large on-chip memory, which allows for efficient data management and reduces the need for external memory components.

One of the standout features of the ADSP-TS101SAB2-0 is its parallel processing capabilities. With multiple computational units, this DSP can execute several operations concurrently, drastically reducing the time required for complex processing tasks. This parallelism, combined with the processor's ability to perform rapid context switching, makes it exceptionally well-suited for multitasking environments.

Connectivity is another strong suit of the ADSP-TS101SAB2-0. It includes a variety of interfaces such as Link Ports, which enable direct processor-to-processor communication in multiprocessor systems. This DSP also features a high-speed serial port that facilitates the connection to external peripherals and other digital systems.

Designed with reliability in mind, the ADSP-TS101SAB2-0 incorporates error detection and correction mechanisms that ensure data integrity during operation. Its robust design and thermal management features make it suitable for use in harsh environments, where reliability and performance are critical.

In summary, the ADSP-TS101SAB2-0 from Analog Devices Inc. is a powerful and versatile digital signal processor that offers a blend of speed, precision, and connectivity. It is engineered to meet the rigorous demands of high-end signal processing applications, delivering the performance needed to drive innovation and efficiency in today's technology-driven world.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess