EN
  • EN
  • DE

ADSP-BF706BCPZ-ENG

Part No ADSP-BF706BCPZ-ENG
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description This device is a member of the ADSP-BF70x Blackfin Digital Signal Processor (DSP) product family. The new Blackfin+...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 88
RoHS Non-Compliant
Win Source Part Number 1229878-ADSP-BF706BCPZ-ENG
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF706BCPZ-ENG CAD Model

Description

ADSP-BF706BCPZ-ENG Product Image

The ADSP-BF706BCPZ-ENG, from the renowned manufacturer Analog Devices Inc., is a high-performance digital signal processor (DSP) that is part of the Blackfin family of products. This DSP is designed to meet the needs of demanding signal processing applications across various industries, including automotive, consumer electronics, and industrial automation.

This processor stands out with its advanced capabilities and features. It is built on a 32-bit, 400MHz core, offering exceptional processing power for complex algorithms and high-speed data handling. The ADSP-BF706BCPZ-ENG integrates 1MB of L2 SRAM, which provides ample memory for real-time data processing without the need for external memory components, thus reducing system complexity and cost.

With its high level of integration, the ADSP-BF706BCPZ-ENG includes a rich set of peripherals, such as multiple serial ports (UART, SPI, CAN), timers, and a 12-bit ADC, making it a versatile choice for a wide range of applications. The device also supports a variety of interfaces, enabling easy connectivity with other components in a system.

The processor's power efficiency is another highlight, as it is designed to operate within a low power envelope, making it suitable for portable and battery-powered devices. It also features dynamic power management options that allow developers to balance performance with power consumption according to the application's requirements.

For developers, the ADSP-BF706BCPZ-ENG is supported by the CrossCore Embedded Studio (CCES) software development platform, which offers a comprehensive suite of development tools, including compilers, debuggers, and emulators. This ensures a smooth and efficient development process from initial design to final product deployment.

In summary, the ADSP-BF706BCPZ-ENG by Analog Devices Inc. is a powerful and flexible DSP solution that delivers high performance, integrated memory and peripherals, and energy efficiency, making it an excellent choice for a multitude of signal processing applications.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess