EN
  • EN
  • DE

ADSP-BF700KCPZ-1

Part No ADSP-BF700KCPZ-1
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Instruction set compatible with previous Blackfin products | IC DSP LP 128KB L2SR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 100MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Family Part Number ADSP-BF700
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1142287-ADSP-BF700KCPZ-1
Manufacturer Homepage www.analog.com
Family Name ADSP-BF700
ECCN 5A992.c
Country of Origin Singapore
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF700KCPZ-1 CAD Model

Description

The ADSP-BF700KCPZ-1 is a high-performance signal processing microcontroller from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Blackfin family of processors, which are renowned for their powerful dual-core architecture and signal processing capabilities. The ADSP-BF700KCPZ-1 is designed to cater to a wide array of applications, including audio and video processing, industrial control, biometric analysis, and automotive systems.

Key Features:

  • Core Performance: The Blackfin BF70x series features a 400MHz core frequency, providing a robust platform for compute-intensive applications that require high performance in real-time environments.
  • Memory: This processor is equipped with an integrated L1 and L2 memory system, which includes 128kB of L1 memory and 512kB of L2 SRAM. This memory architecture allows for efficient data and instruction caching, leading to improved system performance.
  • Power Efficiency: ADSP-BF700KCPZ-1 is designed with power efficiency in mind, featuring Dynamic Power Management (DPM) capabilities that help reduce power consumption in various operating conditions.
  • Peripherals: It comes with a range of on-chip peripherals, including Gigabit Ethernet MAC, USB 2.0, SPI, UART, CAN, and SDIO interfaces, enabling easy connectivity and data transfer with other devices and systems.
  • Signal Processing: The processor supports advanced signal processing with SIMD (Single Instruction, Multiple Data) extensions and a rich instruction set, which is ideal for multimedia and DSP applications.
  • Package: The device is available in a 88-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and allows for efficient heat dissipation.

Applications:

The versatility of the ADSP-BF700KCPZ-1 makes it suitable for a variety of applications. It is particularly well-suited for:

  • Advanced Audio and Video Processing
  • Industrial Automation and Control Systems
  • Automotive Electronics
  • Biometric Identification Systems
  • Healthcare and Medical Instrumentation

In conclusion, the ADSP-BF700KCPZ-1 from Analog Devices Inc. is a powerful and versatile microcontroller that offers a balance between performance and power efficiency, making it an ideal choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess