EN
  • EN
  • DE

ADSP-BF592KCPZ

Part No ADSP-BF592KCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 400MHz 64-Pin LFCSP EP Tray / Blackfin Embedded Processor | IC DSP CTRLR 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface I2C, I2S, IrDA, PPI, SPI, SPORT, UART
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.29V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number ADSP-BF592
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142284-ADSP-BF592KCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-BF592
Introduction Date November 23, 2009
ECCN 3A991.a.2
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-BF592KCPZ CAD Model

Description

ADSP-BF592KCPZ: High-Performance Digital Signal Processor

The ADSP-BF592KCPZ is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient signal processing capabilities. This DSP is part of the Blackfin family, which is renowned for its combination of a microcontroller and a DSP in one chip, offering both control and signal processing functionalities.

The ADSP-BF592KCPZ is built on a high-performance processor core with a dual MAC state-of-the-art signal processing engine and a rich set of peripherals. Its core runs at up to 400 MHz, providing a performance of 800 MMACS (Million Multiply Accumulates per Second), which enables it to handle complex algorithms and processing tasks with ease.

This DSP comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It is equipped with 64KB of on-chip memory, which can be used for both instruction and data storage, allowing for efficient system design without the need for external memory in many applications.

Key features of the ADSP-BF592KCPZ include:

  • High-performance signal processing with a 16-bit fixed-point architecture.
  • Low power consumption, making it suitable for portable and battery-powered devices.
  • Integrated peripherals such as UART, SPI, SPORT, and general-purpose I/Os, providing flexible interfacing options.
  • On-chip debug capability, which simplifies development and reduces time to market.
  • Support for a range of development tools, including cross-compilers, emulators, and evaluation boards.

The ADSP-BF592KCPZ is an excellent choice for applications in audio processing, industrial control, instrumentation, and sensing, where its performance and efficiency can be leveraged to achieve outstanding results. Its robust design and advanced features make it a reliable and versatile component for engineers and designers looking to create high-performance, cost-effective solutions.

Overall, the ADSP-BF592KCPZ from Analog Devices Inc. represents a powerful and flexible solution for a multitude of DSP applications, delivering the performance needed for demanding tasks while maintaining a balance with power efficiency and system integration.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7559 $54.2913
16+ $6.3638 $101.8208
25+ $6.1650 $154.1250
34+ $5.9661 $202.8474
44+ $5.7672 $253.7568
59+ $5.1706 $305.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,595 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess